The Pressure Sensor, part number 58T3082, is designed for applications requiring a maximum operating pressure of 1 psi. It features a barbed port style suitable for connection to tubing with an inner diameter of 3/32 inches. This sensor operates within a temperature range of -40 to +125°C and is compatible with positive differential and gauge pressure measurements. The sensor provides a voltage output and has a total error band of less than ±1.5% of full scale output. It is packaged in a surface-mount SOIC14 format and is delivered in tape and reel form for ease of handling during manufacturing. The product is RoHS compliant, ensuring it meets environmental standards.
"Pressure Sensor 1PSI (6.89kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 75 mV ~ 135 mV 14-SOIC Module, Top Port"
SENSOR 1PSIG 0.12 .135V
PRESSURE SENSOR, 0 TO 1PSI, 2, BARBED; Operating Pressure Max:1psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:Barbed; Supply Current:1.5mA; Product Range:NPA Series; Connection Size:2.29mm RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors | Pressure Sensors |
| Product Number | 45-NPA-100B-001GTR-ND | NPA-100B-001G | 58T3082 |
| Product Name | Pressure Sensors, Transducers | Sensors, Transducers - Pressure Sensors, Transducers | Pressure Sensor, 0 To 1Psi, 2, Barbed; Operating Pressure Max Amphenol Advanced Sensors |
| Device Category | Sensor; Sensor or Transducer | Sensor | Sensor; Sensor or Transducer |
| Measurement Type | Gauge | Gauge | Gauge; Gauge |
| Signal Output | Analog Voltage | Analog Voltage; Analog Voltage | Analog Voltage; Voltage |