HydraCheck Inc. SensoNODE Blue Bluetooth Pressure Sensor

Description
SensoNODE Blue is Parker’s series of Bluetooth-enabled sensors. Compact, energy-efficient, and wireless, they are designed to provide simple and useful solutions for diagnostic and condition monitoring applications with mobile devices. SensoNODE monitors asset measurements to help predict problems and prevent downtime. Why Blue? Accurate measurements Gather measurements from a distance without interrupting production Wireless installation removes challenges of wired systems Easy installation Avoid potentially dangerous situations Diagnose issues quickly Share data direct from your mobile device No external power source required Ultra-low battery consumption for up to five years of battery life* Sealed sensor housing ideal for harsh environments Compact lightweight design LED indicators aid in identifying sensor status * Not continuous use Features: Available in a variety of pressure ranges from -14.5 psi to 8700 psi. User-definable measurement units (psi/bar) for convenient and familiar data readings. Port options: Male NPT or SAE thread depending on the pressure range. Corrosion-resistant materials for challenging environments. Sensor also provides ambient temperature values. User-selectable measurement and broadcast intervals. Refer to Voice of the Machine Mobile App for more information about capabilities and modalities. Technical Data: Housing Material: Polycarbonate Wetted Parts Material: 17-4 Stainless Steel Measurement Range: -14.5 to 8700 PSI (-1 to 600 bar) Units: PSI, bar Accuracy: 1.5% at 77°F (25°C) Measurement and Broadcast Interval: User Selectable Response Time: 1 sec Ambient Temperature (battery limited): -4°F to 158°F (-20°C to 70°C) Fluid Media Temperature: -40°F to 185°F (-40°C to 85°C) Storage Temperature: -4°F – +140°F (-20° – +60°C) Full Range Life Cycles: > 1 million Certifications: FCC, IC, CE Battery: CR123A IP Rating: IP65
Request a Quote
Description
SensoNODE Blue is Parker’s series of Bluetooth-enabled sensors. Compact, energy-efficient, and wireless, they are designed to provide simple and useful solutions for diagnostic and condition monitoring applications with mobile devices. SensoNODE monitors asset measurements to help predict problems and prevent downtime. Why Blue? Accurate measurements Gather measurements from a distance without interrupting production Wireless installation removes challenges of wired systems Easy installation Avoid potentially dangerous situations Diagnose issues quickly Share data direct from your mobile device No external power source required Ultra-low battery consumption for up to five years of battery life* Sealed sensor housing ideal for harsh environments Compact lightweight design LED indicators aid in identifying sensor status * Not continuous use Features: Available in a variety of pressure ranges from -14.5 psi to 8700 psi. User-definable measurement units (psi/bar) for convenient and familiar data readings. Port options: Male NPT or SAE thread depending on the pressure range. Corrosion-resistant materials for challenging environments. Sensor also provides ambient temperature values. User-selectable measurement and broadcast intervals. Refer to Voice of the Machine Mobile App for more information about capabilities and modalities. Technical Data: Housing Material: Polycarbonate Wetted Parts Material: 17-4 Stainless Steel Measurement Range: -14.5 to 8700 PSI (-1 to 600 bar) Units: PSI, bar Accuracy: 1.5% at 77°F (25°C) Measurement and Broadcast Interval: User Selectable Response Time: 1 sec Ambient Temperature (battery limited): -4°F to 158°F (-20°C to 70°C) Fluid Media Temperature: -40°F to 185°F (-40°C to 85°C) Storage Temperature: -4°F – +140°F (-20° – +60°C) Full Range Life Cycles: > 1 million Certifications: FCC, IC, CE Battery: CR123A IP Rating: IP65
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SensoNODE Blue Bluetooth Pressure Sensor -  - HydraCheck Inc.
Salt Lake City, UT, USA
SensoNODE Blue Bluetooth Pressure Sensor
SensoNODE Blue Bluetooth Pressure Sensor
SensoNODE Blue is Parker’s series of Bluetooth-enabled sensors. Compact, energy-efficient, and wireless, they are designed to provide simple and useful solutions for diagnostic and condition monitoring applications with mobile devices. SensoNODE monitors asset measurements to help predict problems and prevent downtime. Why Blue? Accurate measurements Gather measurements from a distance without interrupting production Wireless installation removes challenges of wired systems Easy installation Avoid potentially dangerous situations Diagnose issues quickly Share data direct from your mobile device No external power source required Ultra-low battery consumption for up to five years of battery life* Sealed sensor housing ideal for harsh environments Compact lightweight design LED indicators aid in identifying sensor status * Not continuous use Features: Available in a variety of pressure ranges from -14.5 psi to 8700 psi. User-definable measurement units (psi/bar) for convenient and familiar data readings. Port options: Male NPT or SAE thread depending on the pressure range. Corrosion-resistant materials for challenging environments. Sensor also provides ambient temperature values. User-selectable measurement and broadcast intervals. Refer to Voice of the Machine Mobile App for more information about capabilities and modalities. Technical Data: Housing Material: Polycarbonate Wetted Parts Material: 17-4 Stainless Steel Measurement Range: -14.5 to 8700 PSI (-1 to 600 bar) Units: PSI, bar Accuracy: 1.5% at 77°F (25°C) Measurement and Broadcast Interval: User Selectable Response Time: 1 sec Ambient Temperature (battery limited): -4°F to 158°F (-20°C to 70°C) Fluid Media Temperature: -40°F to 185°F (-40°C to 85°C) Storage Temperature: -4°F – +140°F (-20° – +60°C) Full Range Life Cycles: > 1 million Certifications: FCC, IC, CE Battery: CR123A IP Rating: IP65

SensoNODE Blue is Parker’s series of Bluetooth-enabled sensors. Compact, energy-efficient, and wireless, they are designed to provide simple and useful solutions for diagnostic and condition monitoring applications with mobile devices. SensoNODE monitors asset measurements to help predict problems and prevent downtime.

Why Blue?

  • Accurate measurements
  • Gather measurements from a distance without interrupting production
  • Wireless installation removes challenges of wired systems
  • Easy installation
  • Avoid potentially dangerous situations
  • Diagnose issues quickly
  • Share data direct from your mobile device
  • No external power source required
  • Ultra-low battery consumption for up to five years of battery life*
  • Sealed sensor housing ideal for harsh environments
  • Compact lightweight design
  • LED indicators aid in identifying sensor status

* Not continuous use

Features:

  • Available in a variety of pressure ranges from -14.5 psi to 8700 psi.
  • User-definable measurement units (psi/bar) for convenient and familiar data readings.
  • Port options: Male NPT or SAE thread depending on the pressure range.
  • Corrosion-resistant materials for challenging environments.
  • Sensor also provides ambient temperature values.
  • User-selectable measurement and broadcast intervals. Refer to Voice of the Machine Mobile App for more information about capabilities and modalities.

Technical Data:

  • Housing Material: Polycarbonate
  • Wetted Parts Material: 17-4 Stainless Steel
  • Measurement Range: -14.5 to 8700 PSI (-1 to 600 bar)
  • Units: PSI, bar
  • Accuracy: 1.5% at 77°F (25°C)
  • Measurement and Broadcast Interval: User Selectable
  • Response Time: 1 sec
  • Ambient Temperature (battery limited): -4°F to 158°F (-20°C to 70°C)
  • Fluid Media Temperature: -40°F to 185°F (-40°C to 85°C)
  • Storage Temperature: -4°F – +140°F (-20° – +60°C)
  • Full Range Life Cycles: > 1 million
  • Certifications: FCC, IC, CE
  • Battery: CR123A
  • IP Rating: IP65
Supplier's Site

Technical Specifications

  HydraCheck Inc.
Product Category Pressure Sensors
Product Name SensoNODE Blue Bluetooth Pressure Sensor
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

PRESSURE TRANSDUCERS WITH TEMPERATURE -  - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Features Temperature Output
View Details
HYDRAULIC DATA LOGGER TEST KIT WITH PRESSURE TRANSDUCER, 8700 PSI (600 BAR) – SERVICEMAN PLUS (HPM4000) -  - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Display Type Digital Numerical Display
View Details
Pressure Transducer with Temperature -  - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Media Liquid
View Details
Pressure Transducer -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details