RS Components, Ltd. Pressure Sensors 2367205

Description
Vega B18.DUES Pressure Sensor
Request a Quote
Description
Vega B18.DUES Pressure Sensor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors - 2367205 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
2367205
Pressure Sensors 2367205
Vega B18.DUES Pressure Sensor

Vega B18.DUES Pressure Sensor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Sensors
Product Number 2367205
Product Name Pressure Sensors
Device Category Sensor
Measurement Type Gauge; Relative
Media Liquid; Gas; Gas, Liquid, Vapors
Signal Output Analog Current; 4 to 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - 2655849 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.0 to 100 psi (0.0 to 70.43 m H2O)
View Details
Pressure Sensors - 2067018 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative
Media Gas; Gas, vapour
View Details
Pressure Sensors - 309747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Absolute
Signal Output Analog Current; 4 to 20 mA
View Details
Pressure Sensors - 309716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Absolute
Signal Output 0 to 5 V dc
View Details