SV Microwave, Inc. Attenuators M3933/14-10S

Description
RF Attenuators 7dB 0Hz ~ 12.4GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 7dB 0Hz ~ 12.4GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - SVM3933/14-10S-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 7dB 0Hz ~ 12.4GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 7dB 0Hz ~ 12.4GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuators - M3933/14-10S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
M3933/14-10S
Attenuators M3933/14-10S
RF Attenuators 7dB 0 Hz ~ 12.4 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 7dB 0 Hz ~ 12.4 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number SVM3933/14-10S-ND M3933/14-10S
Product Name Attenuators Attenuators
Attenuation 7 dB 7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 150W 6GHz - UIYCA150AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o20508N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
Attenuators - 2312-RFSA4013TR7DKR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 16-VFQFN Exposed Pad
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details