Amphenol RF TYPE N JACK TO MCX JACK ADAPTER, SEALED IP-67 APH-NJ-MCXJ

Description
TYPE N JACK TO MCX JACK ADAPTER, SEALED IP-67 Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
TYPE N JACK TO MCX JACK ADAPTER, SEALED IP-67 Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Danbury, CT, USA
TYPE N JACK TO MCX JACK ADAPTER, SEALED IP-67
APH-NJ-MCXJ
TYPE N JACK TO MCX JACK ADAPTER, SEALED IP-67 APH-NJ-MCXJ
TYPE N JACK TO MCX JACK ADAPTER, SEALED IP-67 Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

TYPE N JACK TO MCX JACK ADAPTER, SEALED IP-67
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Between Series Adapter - APH-NJ-MCXJ - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
APH-NJ-MCXJ
Between Series Adapter APH-NJ-MCXJ
Adapter N Type Jack to MCX Jack IP-67 ARC 50 ohm

Adapter N Type Jack to MCX Jack IP-67 ARC 50 ohm

Supplier's Site

Technical Specifications

  Amphenol RF Richardson RFPD
Product Category RF Adapters RF Adapters
Product Number APH-NJ-MCXJ APH-NJ-MCXJ
Product Name TYPE N JACK TO MCX JACK ADAPTER, SEALED IP-67 Between Series Adapter
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

N-Male to SMA-Female Adapter - NM-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Straight SMA Female to BNC Male DC - 2GHz 50Ω - SF-BM50+ - Mini-Circuits
Specs
Connector Type BNC; SMA
Frequency Range 2000.0 MHz
VSWR 1.2 :1
View Details
WR19 (BJ500) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR19A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.85mm
Frequency Range 40000.0 to 60000.0 MHz
View Details
ADP Series 2.92mm Male to 2.92mm Female Adapter - ADPMKFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details