Mini-Circuits RF Adapter Straight SMA Female to BNC Male DC - 2GHz 50Ω SF-BM50+

Description
RF Adapter Straight SMA Female to BNC Male DC - 2GHz 50Ω
Request a Quote Datasheet
Description
RF Adapter Straight SMA Female to BNC Male DC - 2GHz 50Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight SMA Female to BNC Male DC - 2GHz 50Ω - SF-BM50+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight SMA Female to BNC Male DC - 2GHz 50Ω
SF-BM50+
RF Adapter Straight SMA Female to BNC Male DC - 2GHz 50Ω SF-BM50+
RF Adapter Straight SMA Female to BNC Male DC - 2GHz 50Ω

RF Adapter Straight SMA Female to BNC Male DC - 2GHz 50Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number SF-BM50+
Product Name RF Adapter Straight SMA Female to BNC Male DC - 2GHz 50Ω
Connector Type BNC; SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 1.85mm Male to 1.85mm Female DC - 67GHz 50Ω - 185M-185F+ - Mini-Circuits
Specs
Connector Type 1.85mm
Frequency Range 67000.0 MHz
VSWR 1.02 to 1.25 :1
View Details
RF Adapter Straight N Female to N Female DC - 9GHz Flange 50Ω - NFFL-NF50+ - Mini-Circuits
Specs
Connector Type Type N
Frequency Range 9000.0 MHz
VSWR 1.06 to 1.2 :1
View Details
RF Adapter Right Angle N Female to N Male DC - 18GHz 50Ω - NF-NMR50-18+ - Mini-Circuits
Specs
Connector Type Type N
Frequency Range 18000.0 MHz
VSWR 1.06 :1
View Details
RF Adapter Straight 2.92mm Female to 2.4mm Female DC - 40GHz Bulkhead 50Ω - 24B-KB+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.05 :1
View Details