Amphenol RF Between Series Adapter 242130

Description
Adapter N Plug to TNC Jack
Request a Quote Datasheet
Description
Adapter N Plug to TNC Jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 242130 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
242130
Between Series Adapter 242130
Adapter N Plug to TNC Jack

Adapter N Plug to TNC Jack

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 242130
Product Name Between Series Adapter
Connector Type Type N; TNC
Unlock Full Specs
to access all available technical data

Similar Products

WR284 (BJ32) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR284F - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; 7/16
Frequency Range 2600.0 to 3950.0 MHz
View Details
Couplers - LLC40-292-FF - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details
Coaxial Adapters 5040 - 5040 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm (optional feature); 2.92mm (optional feature)
Frequency Range 0.0 to 40000.0 MHz
View Details
RF Adapter Straight 3.5mm Female to 3.5mm Male DC - 34GHz 50Ω - 35F-35M50+ - Mini-Circuits
Specs
Connector Type 3.5mm
Frequency Range 34000.0 MHz
VSWR 1.07 to 1.25 :1
View Details