Mini-Circuits RF Adapter Straight 1.85mm Female to 2.92mm Male DC - 40GHz 50Ω 185F-KM+

Description
Mini-Circuits’ 185F-KM+ is a coaxial 1.85 mm-F to 2.92 mm-M adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The 185F-KM+ features passivated stainless steel construction and measures only 0.79” in length.
Request a Quote
Description
Mini-Circuits’ 185F-KM+ is a coaxial 1.85 mm-F to 2.92 mm-M adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The 185F-KM+ features passivated stainless steel construction and measures only 0.79” in length.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Mini-Circuits 185F-KM+ is a coaxial adapter connecting 1.85 mm-female to 2.92 mm-male connectors for DC to 40 GHz applications. It has a length of 0.79 inches and weighs 4.5 grams, with passivated stainless steel construction. The adapter exhibits a typical insertion loss of 0.11 dB up to 18 GHz and a typical VSWR of 1.04:1 across the band, with operating and storage temperatures ranging from -55°C to +100°C.

Datasheet Summary
Powered by GS/AI

The Mini-Circuits 185F-KM+ is a coaxial adapter connecting 1.85 mm-female to 2.92 mm-male connectors for DC to 40 GHz applications. It has a length of 0.79 inches and weighs 4.5 grams, with passivated stainless steel construction. The adapter exhibits a typical insertion loss of 0.11 dB up to 18 GHz and a typical VSWR of 1.04:1 across the band, with operating and storage temperatures ranging from -55°C to +100°C.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight 1.85mm Female to 2.92mm Male DC - 40GHz 50Ω - 185F-KM+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight 1.85mm Female to 2.92mm Male DC - 40GHz 50Ω
185F-KM+
RF Adapter Straight 1.85mm Female to 2.92mm Male DC - 40GHz 50Ω 185F-KM+
Mini-Circuits’ 185F-KM+ is a coaxial 1.85 mm-F to 2.92 mm-M adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The 185F-KM+ features passivated stainless steel construction and measures only 0.79” in length.

Mini-Circuits’ 185F-KM+ is a coaxial 1.85 mm-F to 2.92 mm-M adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The 185F-KM+ features passivated stainless steel construction and measures only 0.79” in length.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number 185F-KM+
Product Name RF Adapter Straight 1.85mm Female to 2.92mm Male DC - 40GHz 50Ω
Connector Type 1.85mm; 2.92mm
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight DIN Male to DIN Male DC - 6GHz 50Ω - DINM-DINM+ - Mini-Circuits
Specs
Connector Type DIN Male
Frequency Range 6000.0 MHz
VSWR 1.13 :1
View Details
RF Adapter Straight 2.4mm Female to 2.4mm Female DC - 50GHz 50Ω - 24F-24F+ - Mini-Circuits
Specs
Connector Type 2.4mm
Frequency Range 50000.0 MHz
VSWR 1.01 to 1.15 :1
View Details
RF Adapter Right Angle 2.92mm Male to 3.5mm Female DC - 33GHz 50Ω - KMR-35F+ - Mini-Circuits
Specs
Connector Type 2.92mm; 3.5mm; 2.92 mm-Male
Frequency Range 33000.0 MHz
VSWR 1.08 :1
View Details