UIY Inc. WR510 (BJ18) Right Angle 90°Waveguide to Coaxial Adapter UIYWTCWR510A

Description
WR510 (BJ18) Right Angle 90°Waveguide to Coaxial Adapter
Request a Quote
Description
WR510 (BJ18) Right Angle 90°Waveguide to Coaxial Adapter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

WR510 (BJ18) waveguide to coaxial adapters provide RF signal transition between waveguide and coaxial interfaces with insertion loss of 0.2 dB maximum, VSWR of 1.2 maximum, and cw power handling of 100 W at 3 °C ambient temperature, operating from 1.45 to 2.2 GHz. The units support N-F, SMA-F, and 7/16-F connector types with an operating temperature range of -55 to +85 °C. The mechanical dimensions are 185.00 mm, 165.00 mm, and 118.00 mm, with a mounting hole diameter of 8.0 mm. A one-year standard warranty applies.

Datasheet Summary
Powered by GS/AI

WR510 (BJ18) waveguide to coaxial adapters provide RF signal transition between waveguide and coaxial interfaces with insertion loss of 0.2 dB maximum, VSWR of 1.2 maximum, and cw power handling of 100 W at 3 °C ambient temperature, operating from 1.45 to 2.2 GHz. The units support N-F, SMA-F, and 7/16-F connector types with an operating temperature range of -55 to +85 °C. The mechanical dimensions are 185.00 mm, 165.00 mm, and 118.00 mm, with a mounting hole diameter of 8.0 mm. A one-year standard warranty applies.

Suppliers

Company
Product
Description
Supplier Links
WR510 (BJ18) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR510A - UIY Inc.
Shenzhen, China
WR510 (BJ18) Right Angle 90°Waveguide to Coaxial Adapter
UIYWTCWR510A
WR510 (BJ18) Right Angle 90°Waveguide to Coaxial Adapter UIYWTCWR510A
WR510 (BJ18) Right Angle 90°Waveguide to Coaxial Adapter

WR510 (BJ18) Right Angle 90°Waveguide to Coaxial Adapter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category Waveguide-to-Coaxial Adapters
Product Number UIYWTCWR510A
Product Name WR510 (BJ18) Right Angle 90°Waveguide to Coaxial Adapter
Adapter Connector Type Type N; SMA; 7/16
Unlock Full Specs
to access all available technical data

Similar Products

WR112(BJ84) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR112A - UIY Inc.
Specs
Adapter Connector Type Type N; SMA
Frequency Range 6570.0 to 9990.0 MHz
Maximum Input Power 50 dBm
View Details
WR15 (BJ620) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR15A - UIY Inc.
Specs
Adapter Connector Type 1.85mm
Frequency Range 49800.0 to 75000.0 MHz
Maximum Input Power 34.77 dBm
View Details
WR34 (BJ260) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR34E - UIY Inc.
Specs
Adapter Connector Type 2.92mm
Frequency Range 21700.0 to 33000.0 MHz
Maximum Input Power 34.77 dBm
View Details
WR42 (BJ220) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR42A - UIY Inc.
Specs
Adapter Connector Type SMA; 2.92mm
Frequency Range 18000.0 to 26500.0 MHz
Maximum Input Power 46.99 dBm
View Details