Amphenol RF Jack-Jack 031-220N-75

Description
Jack-Jack Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Jack-Jack Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jack-Jack - 031-220N-75 - Amphenol RF
Danbury, CT, USA
Jack-Jack
031-220N-75
Jack-Jack 031-220N-75
Jack-Jack Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Jack-Jack
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
In Series Adapter - 031-220N-75 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
031-220N-75
In Series Adapter 031-220N-75
Adapter BNC Jack to BNC Jack Bulkhead 75 ohm

Adapter BNC Jack to BNC Jack Bulkhead 75 ohm

Supplier's Site

Technical Specifications

  Amphenol RF Richardson RFPD
Product Category RF Adapters RF Adapters
Product Number 031-220N-75 031-220N-75
Product Name Jack-Jack In Series Adapter
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters 2032 - 2032 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.92mm
Frequency Range 0.0 to 40000.0 MHz
View Details
ADP Series 2.92mm Male to 2.92mm Female Adapter - ADPMKFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
RF Adapter Straight N Female to N Female DC - 6GHz 50Ω - NF-NF50+ - Mini-Circuits
Specs
Connector Type Type N
Frequency Range 6000.0 MHz
VSWR 1.1 :1
View Details
WR1150 (BJ8) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR1150A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 640.0 to 960.0 MHz
View Details