Mini-Circuits RF Adapter Straight N Male to N Male DC - 6GHz 50Ω NM-NM50+

Description
Mini-Circuits’ NM-NM50+ is a coaxial N-Male to N-Male adapter supporting a wide range of applications from DC to 6 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The NM-NM50+ features passiv- ated stainless steel construction and measures only 0.72” (l) x 0.80” (dia.).
Request a Quote Datasheet
Description
Mini-Circuits’ NM-NM50+ is a coaxial N-Male to N-Male adapter supporting a wide range of applications from DC to 6 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The NM-NM50+ features passiv- ated stainless steel construction and measures only 0.72” (l) x 0.80” (dia.).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight N Male to N Male DC - 6GHz 50Ω - NM-NM50+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight N Male to N Male DC - 6GHz 50Ω
NM-NM50+
RF Adapter Straight N Male to N Male DC - 6GHz 50Ω NM-NM50+
Mini-Circuits’ NM-NM50+ is a coaxial N-Male to N-Male adapter supporting a wide range of applications from DC to 6 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The NM-NM50+ features passiv- ated stainless steel construction and measures only 0.72” (l) x 0.80” (dia.).

Mini-Circuits’ NM-NM50+ is a coaxial N-Male to N-Male adapter supporting a wide range of applications from DC to 6 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The NM-NM50+ features passiv- ated stainless steel construction and measures only 0.72” (l) x 0.80” (dia.).

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number NM-NM50+
Product Name RF Adapter Straight N Male to N Male DC - 6GHz 50Ω
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 2.92mm Female to 2.92mm Male DC - 40GHz 50Ω - KF-KM50+ - Mini-Circuits
Specs
Connector Type 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.03 to 1.15 :1
View Details
RF Adapter Right Angle 2.4mm Female to 3.5mm Male DC - 33GHz 50Ω - 24FR-35M+ - Mini-Circuits
Specs
Connector Type 2.4mm; 3.5mm; 2.4 mm-Female
Frequency Range 33000.0 MHz
VSWR 1.08 :1
View Details
RF Adapter Straight SMA Female to BNC Male DC - 2GHz 50Ω - SF-BM50+ - Mini-Circuits
Specs
Connector Type BNC; SMA
Frequency Range 2000.0 MHz
VSWR 1.2 :1
View Details
RF Adapter Straight N Female to N Male DC - 11GHz 50Ω - NF-NM50+ - Mini-Circuits
Specs
Connector Type Type N
Frequency Range 11000.0 MHz
VSWR 1.02 to 1.2 :1
View Details