HydraCheck Inc. Digital Pressure Gauge

Description
The HC-063-DIGI digital pressure gauge offers a quick solution to monitoring pressure and also peak pressure (pressure spikes). The hand-held unit can be installed when required (using a standard test point), or left permanently connected to a system. Since it is battery-powered, the digital gauge requires no external wiring. The HC-063-DIGI simultaneously displays actual pressure, peak or minimum pressure, battery level, engineering units, as well as a bar graph indicator. The back light can be switched on with the press of a button. This digital gauge allows the user to clear the peak value, display min, max, actual pressure, reset the zero point and change the engineering units. Up to 8700 PSI (600 bar) full scale. Measures pressure and min/max pressure. Simple operation. Background lighting Zero correction Battery charge display 7/16′ (#4) ORB stainless steel connection 1/4′ NPT male adapter included Specifications: Units: PSI, bar, Mpa, kPa, mbar Accuracy: ±0.5% full scale. Resolution: 4.096 steps Ambient Temperature: 14°F – +122°F (-10° – +50°C) Media Temperature: -4°F – +176°F (-20° – +80°C) Storage Temperature: -4°F – +140°F (-20° – +60°C) Relative Humidity: <85% Battery Life: 1500 hours (operating without lighting, 2 x AA) Pressure Connection: 7/16′ (#4) ORB stainless steel Housing Material: Die-cast zinc with TPE rubber protective coating Gasket Material: NBR (Buna-N) Safety Class: EN 60529 (IP67) Vibration: IEC 60068-2-6 (5g) Shock: IEC 60068-2-27 (25g)
Request a Quote
Description
The HC-063-DIGI digital pressure gauge offers a quick solution to monitoring pressure and also peak pressure (pressure spikes). The hand-held unit can be installed when required (using a standard test point), or left permanently connected to a system. Since it is battery-powered, the digital gauge requires no external wiring. The HC-063-DIGI simultaneously displays actual pressure, peak or minimum pressure, battery level, engineering units, as well as a bar graph indicator. The back light can be switched on with the press of a button. This digital gauge allows the user to clear the peak value, display min, max, actual pressure, reset the zero point and change the engineering units. Up to 8700 PSI (600 bar) full scale. Measures pressure and min/max pressure. Simple operation. Background lighting Zero correction Battery charge display 7/16′ (#4) ORB stainless steel connection 1/4′ NPT male adapter included Specifications: Units: PSI, bar, Mpa, kPa, mbar Accuracy: ±0.5% full scale. Resolution: 4.096 steps Ambient Temperature: 14°F – +122°F (-10° – +50°C) Media Temperature: -4°F – +176°F (-20° – +80°C) Storage Temperature: -4°F – +140°F (-20° – +60°C) Relative Humidity: <85% Battery Life: 1500 hours (operating without lighting, 2 x AA) Pressure Connection: 7/16′ (#4) ORB stainless steel Housing Material: Die-cast zinc with TPE rubber protective coating Gasket Material: NBR (Buna-N) Safety Class: EN 60529 (IP67) Vibration: IEC 60068-2-6 (5g) Shock: IEC 60068-2-27 (25g)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Digital Pressure Gauge -  - HydraCheck Inc.
Salt Lake City, UT, USA
Digital Pressure Gauge
Digital Pressure Gauge
The HC-063-DIGI digital pressure gauge offers a quick solution to monitoring pressure and also peak pressure (pressure spikes). The hand-held unit can be installed when required (using a standard test point), or left permanently connected to a system. Since it is battery-powered, the digital gauge requires no external wiring. The HC-063-DIGI simultaneously displays actual pressure, peak or minimum pressure, battery level, engineering units, as well as a bar graph indicator. The back light can be switched on with the press of a button. This digital gauge allows the user to clear the peak value, display min, max, actual pressure, reset the zero point and change the engineering units. Up to 8700 PSI (600 bar) full scale. Measures pressure and min/max pressure. Simple operation. Background lighting Zero correction Battery charge display 7/16′ (#4) ORB stainless steel connection 1/4′ NPT male adapter included Specifications: Units: PSI, bar, Mpa, kPa, mbar Accuracy: ±0.5% full scale. Resolution: 4.096 steps Ambient Temperature: 14°F – +122°F (-10° – +50°C) Media Temperature: -4°F – +176°F (-20° – +80°C) Storage Temperature: -4°F – +140°F (-20° – +60°C) Relative Humidity: <85% Battery Life: 1500 hours (operating without lighting, 2 x AA) Pressure Connection: 7/16′ (#4) ORB stainless steel Housing Material: Die-cast zinc with TPE rubber protective coating Gasket Material: NBR (Buna-N) Safety Class: EN 60529 (IP67) Vibration: IEC 60068-2-6 (5g) Shock: IEC 60068-2-27 (25g)

The HC-063-DIGI digital pressure gauge offers a quick solution to monitoring pressure and also peak pressure (pressure spikes). The hand-held unit can be installed when required (using a standard test point), or left permanently connected to a system. Since it is battery-powered, the digital gauge requires no external wiring.

The HC-063-DIGI simultaneously displays actual pressure, peak or minimum pressure, battery level, engineering units, as well as a bar graph indicator. The back light can be switched on with the press of a button. This digital gauge allows the user to clear the peak value, display min, max, actual pressure, reset the zero point and change the engineering units.

  • Up to 8700 PSI (600 bar) full scale.
  • Measures pressure and min/max pressure.
  • Simple operation.
  • Background lighting
  • Zero correction
  • Battery charge display
  • 7/16″ (#4) ORB stainless steel connection
  • 1/4″ NPT male adapter included

Specifications:

  • Units: PSI, bar, Mpa, kPa, mbar
  • Accuracy: ±0.5% full scale.
  • Resolution: 4.096 steps
  • Ambient Temperature: 14°F – +122°F (-10° – +50°C)
  • Media Temperature: -4°F – +176°F (-20° – +80°C)
  • Storage Temperature: -4°F – +140°F (-20° – +60°C)
  • Relative Humidity: <85%
  • Battery Life: 1500 hours (operating without lighting, 2 x AA)
  • Pressure Connection: 7/16″ (#4) ORB stainless steel
  • Housing Material: Die-cast zinc with TPE rubber protective coating
  • Gasket Material: NBR (Buna-N)
  • Safety Class: EN 60529 (IP67)
  • Vibration: IEC 60068-2-6 (5g)
  • Shock: IEC 60068-2-27 (25g)
Supplier's Site

Technical Specifications

  HydraCheck Inc.
Product Category Digital Pressure Gauges
Product Name Digital Pressure Gauge
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data