PCE Instruments / PCE Americas Inc. Calibrator PCE-LOC 20

Description
PCE-LOC 20 Calibrator For Simulation and Measurement of Current and Voltage / Li-Ion battery / Continuity tester / Ramp function / Data logger The calibrator PCE-LOC 20 can be used to directly simulate process currents in current loop, mV and mA. This allows the calibrator to be used to set process displays, data loggers, paperless recorders, etc. Thanks to the galvanically isolated connections, this calibrator can simultaneously serve as a source and as a measuring device. Here, it does not matter whether currents are measured and voltages are simulated, since the functions work completely independently of each other. The calibrator PCE-LOC 20 has a high accuracy of 0.02% of the measured value in all operating modes. The calibrator is powered by a rechargeable battery that can be charged via a USB power adapter. The memory can also be read out by the calibrator via this interface. For ease of operation, the LCD contributes from the calibrator. In addition to the direct specification of the simulated parameters, the calibrator has a ramp mode that allows the parameters to be changed incrementally and automatically over a defined period of time. The calibrator PCE-LOC 20 can also specify the scaled process value. This means, for example, that a temperature in °C / °F is specified directly and the calibrator simulates the analog process value in mA.
Request a Quote
Description
PCE-LOC 20 Calibrator For Simulation and Measurement of Current and Voltage / Li-Ion battery / Continuity tester / Ramp function / Data logger The calibrator PCE-LOC 20 can be used to directly simulate process currents in current loop, mV and mA. This allows the calibrator to be used to set process displays, data loggers, paperless recorders, etc. Thanks to the galvanically isolated connections, this calibrator can simultaneously serve as a source and as a measuring device. Here, it does not matter whether currents are measured and voltages are simulated, since the functions work completely independently of each other. The calibrator PCE-LOC 20 has a high accuracy of 0.02% of the measured value in all operating modes. The calibrator is powered by a rechargeable battery that can be charged via a USB power adapter. The memory can also be read out by the calibrator via this interface. For ease of operation, the LCD contributes from the calibrator. In addition to the direct specification of the simulated parameters, the calibrator has a ramp mode that allows the parameters to be changed incrementally and automatically over a defined period of time. The calibrator PCE-LOC 20 can also specify the scaled process value. This means, for example, that a temperature in °C / °F is specified directly and the calibrator simulates the analog process value in mA.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Calibrator - PCE-LOC 20 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Calibrator
PCE-LOC 20
Calibrator PCE-LOC 20
PCE-LOC 20 Calibrator For Simulation and Measurement of Current and Voltage / Li-Ion battery / Continuity tester / Ramp function / Data logger The calibrator PCE-LOC 20 can be used to directly simulate process currents in current loop, mV and mA. This allows the calibrator to be used to set process displays, data loggers, paperless recorders, etc. Thanks to the galvanically isolated connections, this calibrator can simultaneously serve as a source and as a measuring device. Here, it does not matter whether currents are measured and voltages are simulated, since the functions work completely independently of each other. The calibrator PCE-LOC 20 has a high accuracy of 0.02% of the measured value in all operating modes. The calibrator is powered by a rechargeable battery that can be charged via a USB power adapter. The memory can also be read out by the calibrator via this interface. For ease of operation, the LCD contributes from the calibrator. In addition to the direct specification of the simulated parameters, the calibrator has a ramp mode that allows the parameters to be changed incrementally and automatically over a defined period of time. The calibrator PCE-LOC 20 can also specify the scaled process value. This means, for example, that a temperature in °C / °F is specified directly and the calibrator simulates the analog process value in mA.

PCE-LOC 20 Calibrator
For Simulation and Measurement of Current and Voltage / Li-Ion battery / Continuity tester / Ramp function / Data logger

The calibrator PCE-LOC 20 can be used to directly simulate process currents in current loop, mV and mA. This allows the calibrator to be used to set process displays, data loggers, paperless recorders, etc. Thanks to the galvanically isolated connections, this calibrator can simultaneously serve as a source and as a measuring device. Here, it does not matter whether currents are measured and voltages are simulated, since the functions work completely independently of each other.
The calibrator PCE-LOC 20 has a high accuracy of 0.02% of the measured value in all operating modes. The calibrator is powered by a rechargeable battery that can be charged via a USB power adapter. The memory can also be read out by the calibrator via this interface. For ease of operation, the LCD contributes from the calibrator.
In addition to the direct specification of the simulated parameters, the calibrator has a ramp mode that allows the parameters to be changed incrementally and automatically over a defined period of time. The calibrator PCE-LOC 20 can also specify the scaled process value. This means, for example, that a temperature in °C / °F is specified directly and the calibrator simulates the analog process value in mA.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Calibration Instruments
Product Number PCE-LOC 20
Product Name Calibrator
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current
DC Voltage Range 0.0 to 30 volts
DC Current Range 0.0 to 0.0240 amps
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction Calibrator - PCE-789 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current
DC Voltage Range -0.0100 to 15 volts
View Details
Multifunction Calibrator - PCE-123 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current; Signal / Waveform Generator Output
DC Voltage Range 0.0 to 1 volts
View Details