Petersen Products Co. Pump, Red Jacket 1/2hp 230/60/1 2"solids P2WS0512BHF

Description
Description Pump, Red Jacket 1/2hp 230/60/1 2"solids Discharge Size 2" NPT Discharge Full Load Motor Eff. 52.7 Horsepower 0.5 Impeller Dia. (in) 3.19" KVA Code M LRA 34.5 Max Capacity 220 GPM Max Submergence N/A Max. Amps 7.6 Max. Solid Size 2" Phase 1 Power Cord Length 20' RPM 3500 Resistance Line-Line 4 Resistance Start 9.6 Shipping Wt. 65 lbs Temperature Limit 104 F (40 C) Coninuous, 140 F (60 C) intermittent Total Head Up To 81 feet TDH Volts 230
Request a Quote
Description
Description Pump, Red Jacket 1/2hp 230/60/1 2"solids Discharge Size 2" NPT Discharge Full Load Motor Eff. 52.7 Horsepower 0.5 Impeller Dia. (in) 3.19" KVA Code M LRA 34.5 Max Capacity 220 GPM Max Submergence N/A Max. Amps 7.6 Max. Solid Size 2" Phase 1 Power Cord Length 20' RPM 3500 Resistance Line-Line 4 Resistance Start 9.6 Shipping Wt. 65 lbs Temperature Limit 104 F (40 C) Coninuous, 140 F (60 C) intermittent Total Head Up To 81 feet TDH Volts 230
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pump, Red Jacket 1/2hp 230/60/1 2
Fredonia, WI, United States
Pump, Red Jacket 1/2hp 230/60/1 2"solids
P2WS0512BHF
Pump, Red Jacket 1/2hp 230/60/1 2"solids P2WS0512BHF
Description Pump, Red Jacket 1/2hp 230/60/1 2"solids Discharge Size 2" NPT Discharge Full Load Motor Eff. 52.7 Horsepower 0.5 Impeller Dia. (in) 3.19" KVA Code M LRA 34.5 Max Capacity 220 GPM Max Submergence N/A Max. Amps 7.6 Max. Solid Size 2" Phase 1 Power Cord Length 20' RPM 3500 Resistance Line-Line 4 Resistance Start 9.6 Shipping Wt. 65 lbs Temperature Limit 104 F (40 C) Coninuous, 140 F (60 C) intermittent Total Head Up To 81 feet TDH Volts 230

Description Pump, Red Jacket 1/2hp 230/60/1 2"solids
Discharge Size 2" NPT Discharge
Full Load Motor Eff. 52.7
Horsepower 0.5
Impeller Dia. (in) 3.19"
KVA Code M
LRA 34.5
Max Capacity 220 GPM
Max Submergence N/A
Max. Amps 7.6
Max. Solid Size 2"
Phase 1
Power Cord Length 20'
RPM 3500
Resistance Line-Line 4
Resistance Start 9.6
Shipping Wt. 65 lbs
Temperature Limit 104 F (40 C) Coninuous, 140 F (60 C) intermittent
Total Head Up To 81 feet TDH
Volts 230

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Liquid Handling Pumps
Product Number P2WS0512BHF
Product Name Pump, Red Jacket 1/2hp 230/60/1 2"solids
Liquid Flow 220.000 GPM (833.33 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Pump, Hydrostatic Test Portable, B-Style, 1000 Psi - 938-9210 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 1000.0 psi (703 m of Water)
Liquid Flow 7.500 GPM (28.41 L/min)
View Details
Pump, Red Jacket 3/4hp 460v 3ph 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 0.75 HP
View Details
Pump, Hand Inflation With Gauge 0 To 60 Psi - 937-6001 - Petersen Products Co.
Specs
Pump Type Hand Foot Pump
View Details
Pump, Hydrostatic Test Portable, B-Style, 3600 Psi - 938-9236 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 3600.0 psi (2531 m of Water)
Liquid Flow 2.700 GPM (10.23 L/min)
View Details