Haskel International LLC Pump Repair Kit 29013

Description
SEAL KIT, PS, -4/-5, NEW SEAL, (1670830). FREE 2 YEAR RADWELL WARRANTY
Description
SEAL KIT, PS, -4/-5, NEW SEAL, (1670830). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pump Repair Kit - 53800169 - Radwell International
Willingboro, NJ, United States
Pump Repair Kit
53800169
Pump Repair Kit 53800169
SEAL KIT, PS, -4/-5, NEW SEAL, (1670830). FREE 2 YEAR RADWELL WARRANTY

SEAL KIT, PS, -4/-5, NEW SEAL, (1670830). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 53800169
Product Name Pump Repair Kit
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
ELIKA® Helical Gear Pumps - ELI3 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 4496.2 psi (3161 m of Water)
Liquid Flow 34.478 GPM (130.60 L/min)
View Details