Advantech 200kS/s, 16-bit, 8-ch Analog Input iDAQ Module IDAQ-817-AE

Description
200kS/s, 16-bit, 8-ch Analog Input iDAQ Module Hot-swappable in iDAQ system Detachable Euro-type spring terminal connectors 8 x 16-bit analog input channels with 600VRMS isolation Supports voltage and current measurements Wide common-mode voltage range (±275 V)
Request a Quote Datasheet
Description
200kS/s, 16-bit, 8-ch Analog Input iDAQ Module Hot-swappable in iDAQ system Detachable Euro-type spring terminal connectors 8 x 16-bit analog input channels with 600VRMS isolation Supports voltage and current measurements Wide common-mode voltage range (±275 V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200kS/s, 16-bit, 8-ch Analog Input iDAQ Module - IDAQ-817-AE - Advantech
Cincinnati, OH, United States
200kS/s, 16-bit, 8-ch Analog Input iDAQ Module
IDAQ-817-AE
200kS/s, 16-bit, 8-ch Analog Input iDAQ Module IDAQ-817-AE
200kS/s, 16-bit, 8-ch Analog Input iDAQ Module Hot-swappable in iDAQ system Detachable Euro-type spring terminal connectors 8 x 16-bit analog input channels with 600VRMS isolation Supports voltage and current measurements Wide common-mode voltage range (±275 V)

200kS/s, 16-bit, 8-ch Analog Input iDAQ Module

  • Hot-swappable in iDAQ system
  • Detachable Euro-type spring terminal connectors
  • 8 x 16-bit analog input channels with 600VRMS isolation
  • Supports voltage and current measurements
  • Wide common-mode voltage range (±275 V)
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Data Acquisition
Product Number IDAQ-817-AE
Product Name 200kS/s, 16-bit, 8-ch Analog Input iDAQ Module
Data Acquisition Input Module
Sampling Frequency 200 kHz
Resolution 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

250 kS/s, 16-bit, 64-ch Analog Input Universal PCI Card - PCI-1747U-AE - Advantech
Specs
Data Acquisition Input Module
Sampling Frequency 250 kHz
Resolution 16 bits
View Details
2-ch Sink-type Digital Output Timestamp EtherCAT Slice IO Module -  - Advantech
Specs
Data Acquisition Output Module; Input/Output Module
View Details
8-ch Digital Input EtherCAT Slice IO Module - AMAX-5051-A - Advantech
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor DIN Rail; DIN-rail
Filter / Amplifier Filter
View Details
2 suppliers
Data Acquisition (DAQ) - 2084-PCI-1730U-BE-ND - DigiKey
Specs
Outputs Analog Voltage Output
DC Voltage 0.8 ~ 30V
View Details