Advantech 16-ch Isolated Digital Input and 16-ch Isolated Digital Output EtherCAT Remote I/O Module AMAX-4830-B

Description
16-ch Isolated Digital Input and 16-ch Isolated Digital Output EtherCAT Remote I/O Module Suitable for EtherCAT networks 16-ch digital input and 16-ch digital output with 2,500 VDC isolation Wide input voltage range (10 ~ 30 VDC) Wide output voltage range (5 ~ 40 VDC) and high output current (350 mA/ch) Quick removable European type connector LED indicators for I/O status Supports EtherCAT Distributed Clock (DC) mode and SyncManager mode Two Rotary switches for up to 256 slave IDs
Request a Quote Datasheet
Description
16-ch Isolated Digital Input and 16-ch Isolated Digital Output EtherCAT Remote I/O Module Suitable for EtherCAT networks 16-ch digital input and 16-ch digital output with 2,500 VDC isolation Wide input voltage range (10 ~ 30 VDC) Wide output voltage range (5 ~ 40 VDC) and high output current (350 mA/ch) Quick removable European type connector LED indicators for I/O status Supports EtherCAT Distributed Clock (DC) mode and SyncManager mode Two Rotary switches for up to 256 slave IDs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-ch Isolated Digital Input and 16-ch Isolated Digital Output EtherCAT Remote I/O Module - AMAX-4830-B - Advantech
Cincinnati, OH, United States
16-ch Isolated Digital Input and 16-ch Isolated Digital Output EtherCAT Remote I/O Module
AMAX-4830-B
16-ch Isolated Digital Input and 16-ch Isolated Digital Output EtherCAT Remote I/O Module AMAX-4830-B
16-ch Isolated Digital Input and 16-ch Isolated Digital Output EtherCAT Remote I/O Module Suitable for EtherCAT networks 16-ch digital input and 16-ch digital output with 2,500 VDC isolation Wide input voltage range (10 ~ 30 VDC) Wide output voltage range (5 ~ 40 VDC) and high output current (350 mA/ch) Quick removable European type connector LED indicators for I/O status Supports EtherCAT Distributed Clock (DC) mode and SyncManager mode Two Rotary switches for up to 256 slave IDs

16-ch Isolated Digital Input and 16-ch Isolated Digital Output EtherCAT Remote I/O Module

  • Suitable for EtherCAT networks
  • 16-ch digital input and 16-ch digital output with 2,500 VDC isolation
  • Wide input voltage range (10 ~ 30 VDC)
  • Wide output voltage range (5 ~ 40 VDC) and high output current (350 mA/ch)
  • Quick removable European type connector
  • LED indicators for I/O status
  • Supports EtherCAT Distributed Clock (DC) mode and SyncManager mode
  • Two Rotary switches for up to 256 slave IDs
Buy Now Datasheet
PLC Modules - 2084-AMAX-4830-B-ND - DigiKey
Thief River Falls, MN, United States
I/O MODULE 16 DIG 16 DIG 10-30V

I/O MODULE 16 DIG 16 DIG 10-30V

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Data Acquisition I/O Modules and Instruments
Product Number AMAX-4830-B 2084-AMAX-4830-B-ND
Product Name 16-ch Isolated Digital Input and 16-ch Isolated Digital Output EtherCAT Remote I/O Module PLC Modules
Data Acquisition Input Module; Output Module; Input/Output Module
Form Factor DIN Rail; DIN-rail
Outputs Analog Voltage Output
Unlock Full Specs
to access all available technical data

Similar Products

4-ch High Speed Analog Input EtherCAT Slice IO Module - AMAX-5017H-A - Advantech
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor DIN Rail; DIN-rail
Differential Channels Differential Channels
View Details
4DI/4DO 2.4G WiFi IoT Wireless I/O - WISE40502201-T - Advantech
Specs
Data Acquisition Input/Output Module
Form Factor DIN Rail; DIN-rail, Wall, Stack
DC Voltage 10~30 VDC
View Details
200kS/s, 16-bit, 8-ch Analog Input iDAQ Module - IDAQ-817-AE - Advantech
Specs
Data Acquisition Input Module
Sampling Frequency 200 kHz
Resolution 16 bits
View Details