Advantech 4-ch, 24-bit, 192 kS/s USB 3.0 I/O Module for Sound and Vibration (with AO and Tachometer) USB-5801-AE

Description
4-ch, 24-bit, 192 kS/s USB 3.0 I/O Module for Sound and Vibration (with AO and Tachometer) USB 3.0 SuperSpeed and daisy chainable by built-in USB hub 4x simultaneously sampled analog inputs, up to 192 kS/s 24-bit resolution ADCs with -94 dB total harmonic distortion plus noise (THD+N) Built-in anti-aliasing filter 2 mA integrated electronic piezoelectric (IEPE) excitation currents 2 analog outputs with update rate up to 192 kS/s 24-bit resolution DACs with -90 dB total harmonic distortion plus noise (THD+N) 2 tachometer inputs for period or frequency measurement 4-ch isolated digital input and 4-ch isolated digital output
Request a Quote Datasheet
Description
4-ch, 24-bit, 192 kS/s USB 3.0 I/O Module for Sound and Vibration (with AO and Tachometer) USB 3.0 SuperSpeed and daisy chainable by built-in USB hub 4x simultaneously sampled analog inputs, up to 192 kS/s 24-bit resolution ADCs with -94 dB total harmonic distortion plus noise (THD+N) Built-in anti-aliasing filter 2 mA integrated electronic piezoelectric (IEPE) excitation currents 2 analog outputs with update rate up to 192 kS/s 24-bit resolution DACs with -90 dB total harmonic distortion plus noise (THD+N) 2 tachometer inputs for period or frequency measurement 4-ch isolated digital input and 4-ch isolated digital output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-ch, 24-bit, 192 kS/s USB 3.0 I/O Module for Sound and Vibration (with AO and Tachometer) - USB-5801-AE - Advantech
Cincinnati, OH, United States
4-ch, 24-bit, 192 kS/s USB 3.0 I/O Module for Sound and Vibration (with AO and Tachometer)
USB-5801-AE
4-ch, 24-bit, 192 kS/s USB 3.0 I/O Module for Sound and Vibration (with AO and Tachometer) USB-5801-AE
4-ch, 24-bit, 192 kS/s USB 3.0 I/O Module for Sound and Vibration (with AO and Tachometer) USB 3.0 SuperSpeed and daisy chainable by built-in USB hub 4x simultaneously sampled analog inputs, up to 192 kS/s 24-bit resolution ADCs with -94 dB total harmonic distortion plus noise (THD+N) Built-in anti-aliasing filter 2 mA integrated electronic piezoelectric (IEPE) excitation currents 2 analog outputs with update rate up to 192 kS/s 24-bit resolution DACs with -90 dB total harmonic distortion plus noise (THD+N) 2 tachometer inputs for period or frequency measurement 4-ch isolated digital input and 4-ch isolated digital output

4-ch, 24-bit, 192 kS/s USB 3.0 I/O Module for Sound and Vibration (with AO and Tachometer)

  • USB 3.0 SuperSpeed and daisy chainable by built-in USB hub
  • 4x simultaneously sampled analog inputs, up to 192 kS/s
  • 24-bit resolution ADCs with -94 dB total harmonic distortion plus noise (THD+N)
  • Built-in anti-aliasing filter
  • 2 mA integrated electronic piezoelectric (IEPE) excitation currents
  • 2 analog outputs with update rate up to 192 kS/s
  • 24-bit resolution DACs with -90 dB total harmonic distortion plus noise (THD+N)
  • 2 tachometer inputs for period or frequency measurement
  • 4-ch isolated digital input and 4-ch isolated digital output
Buy Now Datasheet
Data Acquisition (DAQ) - 2084-USB-5801-AE-ND - DigiKey
Thief River Falls, MN, United States
Data Acquisition (DAQ)
2084-USB-5801-AE-ND
Data Acquisition (DAQ) 2084-USB-5801-AE-ND
MODULE USB 3.0 4CH 24BIT

MODULE USB 3.0 4CH 24BIT

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Data Acquisition Data Acquisition
Product Number USB-5801-AE 2084-USB-5801-AE-ND
Product Name 4-ch, 24-bit, 192 kS/s USB 3.0 I/O Module for Sound and Vibration (with AO and Tachometer) Data Acquisition (DAQ)
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

16-ch Sink-type Digital Output EtherCAT Slice IO Module - AMAX-5057-B - Advantech
Specs
Data Acquisition Output Module; Input/Output Module
Form Factor DIN Rail; DIN-rail
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
2 suppliers
8Relay Modbus RS-485 Remote I/O - ADAM-4068-C - Advantech
Specs
Data Acquisition Input/Output Module
Host Connection RS232/422/485
DC Voltage 10~30 VDC
View Details
2 suppliers
Isolated Strain Gauge Input Module - ADAM-3016-AE - Advantech
Specs
Data Acquisition Input Module
Outputs Analog Voltage Output
DC Voltage +/-10 mV, +/-20 mV, +/-30 mV, +/-100 mV
View Details
3 suppliers
4DI/4DO Modbus Ethernet I/O - WISE-4050LAN-B - Advantech
Specs
Data Acquisition Input/Output Module
Outputs Analog Voltage Output
DC Voltage 10~30 VDC
View Details
2 suppliers