Advanced Technical Materials, Inc. Fixed Attenuator 02 Watt Model 2206

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Fixed Attenuator 02 Watt
Model 2206
Fixed Attenuator 02 Watt Model 2206
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Attenuators
Product Number Model 2206
Product Name Fixed Attenuator 02 Watt
Attenuator Type Fixed
Frequency ? to 12.4 GHz
VSWR 1.25 to ? :1
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ HC Series: Temperature variable attenuators -  - Smiths Interconnect, a Molex company
Specs
Frequency 18 GHz
Attenuation 0.0 to 20 dB
View Details
Coaxial Attenuator - 5o202506N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Attenuators - 3157-YAT-0A+DKR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 6-VDFN Exposed Pad
View Details
4 suppliers
RF Attenuators - 2221983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Attenuation 11 dB
View Details