5o.com Coaxial Attenuator 5o202506N

Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o202506N series is a set of 25W coaxial attenuators designed for wireless communication, testing, radar, and satellite systems, operating from DC to 6GHz with 50Ω impedance and N-type male-to-female connectors. Each variant offers attenuation values from 1dB to 30dB with tolerances up to ±1.5dB and a maximum VSWR of 1.3. The units measure 109.0mm in length with a 0.54mm diameter and are rated for storage temperatures from -55°C to +125°C. Power derating applies above 25°C ambient, with air cooling recommended for sustained operation. The series supports a one-year warranty and allows custom design requests.

Datasheet Summary
Powered by GS/AI

The 5o202506N series is a set of 25W coaxial attenuators designed for wireless communication, testing, radar, and satellite systems, operating from DC to 6GHz with 50Ω impedance and N-type male-to-female connectors. Each variant offers attenuation values from 1dB to 30dB with tolerances up to ±1.5dB and a maximum VSWR of 1.3. The units measure 109.0mm in length with a 0.54mm diameter and are rated for storage temperatures from -55°C to +125°C. Power derating applies above 25°C ambient, with air cooling recommended for sustained operation. The series supports a one-year warranty and allows custom design requests.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator - 5o202506N - 5o.com
Guangdong, China
Coaxial Attenuator
5o202506N
Coaxial Attenuator 5o202506N
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Attenuators
Product Number 5o202506N
Product Name Coaxial Attenuator
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2050018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details
Coaxial Attenuator - 5o20203N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o205005S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o203003S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details