Mini-Circuits Attenuators YAT-0A+

Description
RF Attenuators 0dB 0Hz ~ 18GHz 50 Ohms 2W 6-VDFN Exposed Pad
Request a Quote Datasheet
Description
RF Attenuators 0dB 0Hz ~ 18GHz 50 Ohms 2W 6-VDFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-YAT-0A+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 0dB 0Hz ~ 18GHz 50 Ohms 2W 6-VDFN Exposed Pad

RF Attenuators 0dB 0Hz ~ 18GHz 50 Ohms 2W 6-VDFN Exposed Pad

Buy Now Datasheet
Attenuators - 3157-YAT-0A+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 0dB 0Hz ~ 18GHz 50 Ohms 2W 6-VDFN Exposed Pad

RF Attenuators 0dB 0Hz ~ 18GHz 50 Ohms 2W 6-VDFN Exposed Pad

Buy Now Datasheet
Attenuators - 3157-YAT-0A+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 0dB 0Hz ~ 18GHz 50 Ohms 2W 6-VDFN Exposed Pad

RF Attenuators 0dB 0Hz ~ 18GHz 50 Ohms 2W 6-VDFN Exposed Pad

Buy Now Datasheet
50OHM Attenuator - 852-YAT-0A+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50OHM Attenuator
852-YAT-0A+
50OHM Attenuator 852-YAT-0A+
RF ATTENUATOR 0DB 50OHM 6VDFN Product overview: YAT-0A+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-YAT-0A+ can be used for catalog matching and distributor lookup.

RF ATTENUATOR 0DB 50OHM 6VDFN Product overview: YAT-0A+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-YAT-0A+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
RF/IF and RFID - Attenuators
1236251-YAT-0A+
RF/IF and RFID - Attenuators 1236251-YAT-0A+
Win Source Part Number: 1236251-YAT-0A+ Category: RF/IF and RFID>Attenuators Series: YAT-A Package: Tape & Reel Standard Package: 2,000 Impedance: 50 Ohms Power (Watts): 2W Frequency Range: 0 Hz ~ 18 GHz Attenuation Value: 0dB Package / Case: 6-VDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0020 Mfr: Mini-Circuits Other Names: 3157-YAT-0A+DKR,3157 -YAT-0A+CT,3157-YAT- 0A+TR

Win Source Part Number: 1236251-YAT-0A+
Category: RF/IF and RFID>Attenuators
Series: YAT-A
Package: Tape & Reel
Standard Package: 2,000
Impedance: 50 Ohms
Power (Watts): 2W
Frequency Range: 0 Hz ~ 18 GHz
Attenuation Value: 0dB
Package / Case: 6-VDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0020
Mfr: Mini-Circuits
Other Names: 3157-YAT-0A+DKR,3157-YAT-0A+CT,3157-YAT-0A+TR

Buy Now Datasheet
Attenuators - YAT-0A+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
YAT-0A+
Attenuators YAT-0A+
RF Attenuators 0dB 0 Hz ~ 18 GHz 50 Ohms 2W 6-VDFN Exposed Pad

RF Attenuators 0dB 0 Hz ~ 18 GHz 50 Ohms 2W 6-VDFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 3157-YAT-0A+DKR-ND 852-YAT-0A+ 1236251-YAT-0A+ YAT-0A+
Product Name Attenuators 50OHM Attenuator RF/IF and RFID - Attenuators Attenuators
Attenuation 0.0 dB 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2823269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 3 GHz
Connectors Type N
View Details
Coaxial Attenuator - 5o2030008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
110 dB Programmable Attenuator, 1 MHz - 6 GHz - RUDAT-6000-110 - Mini-Circuits
Specs
Insertion Loss 6.5 dB
Attenuation 0.0 to 110 dB
Package Type Connectorized
View Details