RS Components, Ltd. RF Attenuators 2221983

Description
Keysight Technologies 8494A-002
Request a Quote
Description
Keysight Technologies 8494A-002
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Attenuators - 2221983 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Attenuators
2221983
RF Attenuators 2221983
Keysight Technologies 8494A-002

Keysight Technologies 8494A-002

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Attenuators
Product Number 2221983
Product Name RF Attenuators
Attenuation 11 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2823249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
View Details
RF Attenuators - 2823267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 3 GHz
Connectors Type N
View Details
RF Attenuators - 7123100P - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 1 GHz
View Details
RF Attenuators - 7123015P - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
View Details