Advanced Technical Materials, Inc. Pressure Inlet with Gauge 90-210A-6-6

Description
Shrader pressure valve, pressure gauge included
Description
Shrader pressure valve, pressure gauge included

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Pressure Inlet with Gauge
90-210A-6-6
Pressure Inlet with Gauge 90-210A-6-6
Shrader pressure valve, pressure gauge included

Shrader pressure valve, pressure gauge included

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 90-210A-6-6
Product Name Pressure Inlet with Gauge
Component Type Pressurizing Section
Cross Section Rectangular
Material Aluminum; Brass (optional feature); Cu (optional feature)
Operating Frequency 8.20 to 12.40 GHz
Unlock Full Specs
to access all available technical data

Similar Products

WR42 (BJ220) - Waveguide to Coaxial Adapter - UIYWTCWR42A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 18.00 to 26.50 GHz
VSWR 1.2 :1
View Details
VNA Calibration Standard - H322B0.447 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 7.05 to 10.00 GHz
View Details
Surface Mount Isolator - 5o04200 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.40 to 4.20 GHz
VSWR 1.15 :1
View Details
Connectorized WR12, Low Noise, Medium Power Amplifier, 60 GHz to 90 GHz, 50Ω - WVA-60903G+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 60.00 to 90.00 GHz
View Details