The NCHA35 is a conical horn antenna designed for broadband applications in wireless, transceiver, laboratory test, and broadcast systems, operating from 3.13 to 4.54 GHz with a center frequency of 3.9 GHz. It features a maximum VSWR of 1.25 and gain options of 10, 12, 15, or 18 dB, corresponding to 3 dB beam widths of 60°, 46°, 33°, or 23° respectively. The antenna has a C35 mechanical interface and is offered in physical dimensions ranging from 80 mm to 240 mm in length and 60 mm to 250 mm in diameter, depending on the gain variant. Tolerances are ±0.2 mm.
kTB Solutions supplies conical horn antennas cover the frequency range upto 116GHz. We offer standard gain horn antennas of the gain 10dB, 12dB, 15dB, 20dB, 25dB, as well as customized conical horn antennas according to customers requirements.
Features:
Applications:
Conical Horn Antennas Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Waveguide Components |
| Product Number | NCHA35 |
| Product Name | Conical Horn Antennas |
| Component Type | Gain Horn |