UIY Inc. 27 to 31GHz Fullband WR28 Waveguide Isolator UIYWI1940A

Description
27 to 31GHz Fullband WR28 Waveguide Isolator
Request a Quote
Description
27 to 31GHz Fullband WR28 Waveguide Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYWI1940A is a waveguide isolator operating from 27.0 to 31.0 GHz, designed for military, space, and commercial applications. It features an insertion loss of 0.4 dB maximum, isolation of 18 dB minimum, and a VSWR of 1.3 maximum, with a forward power rating of 10 W and reverse power rating of 1 W. The device uses a WR28 (BJ320) connector and operates over a temperature range of -40 to +70°C. Its dimensions are 19.0 mm by 13.5 mm by 10.0 mm, with a general tolerance of ±2%. A one-year standard warranty is supported.

Datasheet Summary
Powered by GS/AI

The UIYWI1940A is a waveguide isolator operating from 27.0 to 31.0 GHz, designed for military, space, and commercial applications. It features an insertion loss of 0.4 dB maximum, isolation of 18 dB minimum, and a VSWR of 1.3 maximum, with a forward power rating of 10 W and reverse power rating of 1 W. The device uses a WR28 (BJ320) connector and operates over a temperature range of -40 to +70°C. Its dimensions are 19.0 mm by 13.5 mm by 10.0 mm, with a general tolerance of ±2%. A one-year standard warranty is supported.

Suppliers

Company
Product
Description
Supplier Links
27 to 31GHz Fullband WR28 Waveguide Isolator - UIYWI1940A - UIY Inc.
Shenzhen, China
27 to 31GHz Fullband WR28 Waveguide Isolator
UIYWI1940A
27 to 31GHz Fullband WR28 Waveguide Isolator UIYWI1940A
27 to 31GHz Fullband WR28 Waveguide Isolator

27 to 31GHz Fullband WR28 Waveguide Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Waveguide Components
Product Number UIYWI1940A
Product Name 27 to 31GHz Fullband WR28 Waveguide Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

7 to 10GHz WR112 Waveguide Isolator - UIYWI4876A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 7.00 to 10.00 GHz
VSWR 1.2 :1
View Details
10 to 15GHz WR75 Waveguide Isolator - UIYWI4444A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 10.00 to 15.00 GHz
VSWR 1.2 :1
View Details
18 to 26.5GHz Fullband WR42 Waveguide Circulator - UIYWC2830A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 18.00 to 26.50 GHz
VSWR 1.25 :1
View Details
12 to 18GHz fullband WR62 Waveguide Circulator - UIYWC3842A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 12.00 to 18.00 GHz
VSWR 1.3 :1
View Details