Marki Microwave LLC RESISTIVE DC - 67 GHz PICK-OFF TEE PT-0067CH

Description
The PT-0067CH is a broadband DC to 67 GHz pick-off tee featuring a 15 dB pick-off loss and 1 dB through line insertion loss. A pick off tee is a resistive circuit that provides non-directional coupling of microwave signals. In an extremely well-matched system, the PT-0067CH can provide extremely broadband signal monitoring in a very small package. Due to reflections, a directional coupler is typically preferred over a pick off tee for most applications.
Request a Quote Datasheet
Description
The PT-0067CH is a broadband DC to 67 GHz pick-off tee featuring a 15 dB pick-off loss and 1 dB through line insertion loss. A pick off tee is a resistive circuit that provides non-directional coupling of microwave signals. In an extremely well-matched system, the PT-0067CH can provide extremely broadband signal monitoring in a very small package. Due to reflections, a directional coupler is typically preferred over a pick off tee for most applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTIVE DC - 67 GHz PICK-OFF TEE - PT-0067CH - Marki Microwave LLC
Morgan Hill, CA, United States
RESISTIVE DC - 67 GHz PICK-OFF TEE
PT-0067CH
RESISTIVE DC - 67 GHz PICK-OFF TEE PT-0067CH
The PT-0067CH is a broadband DC to 67 GHz pick-off tee featuring a 15 dB pick-off loss and 1 dB through line insertion loss. A pick off tee is a resistive circuit that provides non-directional coupling of microwave signals. In an extremely well-matched system, the PT-0067CH can provide extremely broadband signal monitoring in a very small package. Due to reflections, a directional coupler is typically preferred over a pick off tee for most applications.

The PT-0067CH is a broadband DC to 67 GHz pick-off tee featuring a 15 dB pick-off loss and 1 dB through line insertion loss. A pick off tee is a resistive circuit that provides non-directional coupling of microwave signals. In an extremely well-matched system, the PT-0067CH can provide extremely broadband signal monitoring in a very small package. Due to reflections, a directional coupler is typically preferred over a pick off tee for most applications.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Waveguide Components
Product Number PT-0067CH
Product Name RESISTIVE DC - 67 GHz PICK-OFF TEE
Operating Frequency 0.00 to 67.00 GHz
Unlock Full Specs
to access all available technical data

Similar Products

WR-12 High Directivity Waveguide Coupler, 10dB, 60-90GHz - C10-1200WG - Marki Microwave LLC
Specs
Component Type Coupler
Operating Frequency 75.00 to 110.00 GHz
Plating Gold plate
View Details
PD20-1500WG, WR-15 Waveguide Power Divider - PD20-1500WG - Marki Microwave LLC
Specs
Component Type Combiners / Dividers
Cross Section Rectangular
Material Brass
View Details
PD20-1200WG, WR-12 Waveguide Power Divider - PD20-1200WG - Marki Microwave LLC
Specs
Component Type Combiners / Dividers
Cross Section Rectangular
Material Brass
View Details
WR-15 High Directivity Waveguide Coupler, 20 dB, 50-75 GHz - C20-1500WG - Marki Microwave LLC
Specs
Component Type Coupler
Operating Frequency 50.00 to 75.00 GHz
Plating Gold plate
View Details