Custom attenuations, flanges, lengths and materials available
| Advanced Technical Materials, Inc. | |
|---|---|
| Product Category | RF Waveguide Components |
| Product Number | 62-630A-40-6-6 |
| Product Name | Fixed Precision Attenuator |
| Component Type | Attenuator |
| Cross Section | Rectangular |
| Material | Aluminum; Brass (optional feature); Cu (optional feature) |
| Operating Frequency | 12.40 to 18.00 GHz |
| EIA Waveguide Size | 62 |