UIY Inc. 12 to 18GHz WR62 Waveguide Circulator UIYWC3838A

Description
12 to 18GHz WR62 Waveguide Circulator
Request a Quote
Description
12 to 18GHz WR62 Waveguide Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

12.4 to 18.0 GHz waveguide circulator for military, space, and commercial applications, available in multiple frequency bands with insertion loss up to 0.35 dB, isolation of 20 to 23 dB, VSWR of 1.2, and 100 W forward and reverse power handling, mounted in WR62 (BJ140) waveguide with operating temperature range -40°C to +85°C.

Datasheet Summary
Powered by GS/AI

12.4 to 18.0 GHz waveguide circulator for military, space, and commercial applications, available in multiple frequency bands with insertion loss up to 0.35 dB, isolation of 20 to 23 dB, VSWR of 1.2, and 100 W forward and reverse power handling, mounted in WR62 (BJ140) waveguide with operating temperature range -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
12 to 18GHz WR62 Waveguide Circulator - UIYWC3838A - UIY Inc.
Shenzhen, China
12 to 18GHz WR62 Waveguide Circulator
UIYWC3838A
12 to 18GHz WR62 Waveguide Circulator UIYWC3838A
12 to 18GHz WR62 Waveguide Circulator

12 to 18GHz WR62 Waveguide Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Waveguide Components
Product Number UIYWC3838A
Product Name 12 to 18GHz WR62 Waveguide Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

93.5 to 94.5GHz WR10 Waveguide Isolator - UIYWI2030A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 93.50 to 94.50 GHz
VSWR 1.2 :1
View Details
47 to 51.5GHz Fullband WR18 Waveguide Isolator - UIYWI1636A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 47.00 to 51.50 GHz
VSWR 1.3 :1
View Details
WR62 (BJ140) - Waveguide to Coaxial Adapter - UIYWTCWR62A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 11.90 to 18.00 GHz
VSWR 1.15 :1
View Details
17.7 to 21.6GHz WR42 Waveguide Isolator - UIYWI2238A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 17.70 to 21.60 GHz
VSWR 1.22 :1
View Details