Advanced Technical Materials, Inc. Fixed High Power Precision Attenuator 51-630HPA-20-6-6

Description
Custom attenuations, flanges, lengths and materials available
Description
Custom attenuations, flanges, lengths and materials available

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Fixed High Power Precision Attenuator
51-630HPA-20-6-6
Fixed High Power Precision Attenuator 51-630HPA-20-6-6
Custom attenuations, flanges, lengths and materials available

Custom attenuations, flanges, lengths and materials available

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 51-630HPA-20-6-6
Product Name Fixed High Power Precision Attenuator
Component Type Attenuator
Cross Section Rectangular
Material Aluminum; Brass (optional feature); Cu (optional feature)
Operating Frequency 15.00 to 22.00 GHz
EIA Waveguide Size 51
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - Model SAS-580 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 1.12 to 1.70 GHz
View Details
Connectorized WR19, Low Noise, Medium Power Amplifier, 44 GHz to 60 GHz, 50Ω - WVA-44603LN+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 44.00 to 60.00 GHz
View Details
WR-10 High Directivity Waveguide Coupler, 10dB, 75-110GHz - C10-1000WG - Marki Microwave LLC
Specs
Component Type Coupler
Operating Frequency 60.00 to 90.00 GHz
Plating Gold plate
View Details
Dual Junction Coaxial Circulator - 5o13144720 - 5o.com
Specs
Component Type Circulator
Operating Frequency 1.00 to 2.00 GHz
VSWR 1.4 :1
View Details