NRHA42 is a standard gain horn antenna for the frequency range 17.6-26.7 GHz with WR-42 interface, available in 10, 15, 20, or 25 dB gain options. It is constructed of brass with a maximum VSWR of 1.5 and operates from -55⁰C to +165⁰C. The antenna uses FBP220 flange and supports 2.92 mm female or SMA female connectors depending on the variant. Physical dimensions are specified with a tolerance of ±0.5 mm.
kTB Solutions supplies standard gain horn antennas cover the frequency range upto 112GHz. We offer standard gain horn antennas of the gain 10dB, 15dB, 20dB, 25dB, as well as customized Standard Gain Horn Antennas according to customers requirements.
Features:
Applications:
Standard Gain Horn Antennas Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Waveguide Components |
| Product Number | NRHA42 |
| Product Name | Standard Gain Horn Antennas |
| Component Type | Gain Horn |