UIY Inc. WR10 (BJ900) - Waveguide to Coaxial Adapter UIYWTCWR10E

Description
WR10 (BJ900) - Waveguide to Coaxial Adapter
Request a Quote
Description
WR10 (BJ900) - Waveguide to Coaxial Adapter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

WR10 (BJ900) waveguide to coaxial adapter for RF applications from 73.8 to 112 GHz, with a VSWR max of 1.5, insertion loss max of 1.8 dB, and peak power handling of 100 W, operating from -55 to +85°C. It uses a 1mm-F coaxial connector and is mounted via a FUGP900 (UG-387/U) flange with four 4-40 UNC-2B bolt holes. Physical dimensions include a waveguide aperture of 14.29 mm diameter and a bolt circle of 19.1 mm, with general tolerances of ±2%.

Datasheet Summary
Powered by GS/AI

WR10 (BJ900) waveguide to coaxial adapter for RF applications from 73.8 to 112 GHz, with a VSWR max of 1.5, insertion loss max of 1.8 dB, and peak power handling of 100 W, operating from -55 to +85°C. It uses a 1mm-F coaxial connector and is mounted via a FUGP900 (UG-387/U) flange with four 4-40 UNC-2B bolt holes. Physical dimensions include a waveguide aperture of 14.29 mm diameter and a bolt circle of 19.1 mm, with general tolerances of ±2%.

Suppliers

Company
Product
Description
Supplier Links
WR10 (BJ900) - Waveguide to Coaxial Adapter - UIYWTCWR10E - UIY Inc.
Shenzhen, China
WR10 (BJ900) - Waveguide to Coaxial Adapter
UIYWTCWR10E
WR10 (BJ900) - Waveguide to Coaxial Adapter UIYWTCWR10E
WR10 (BJ900) - Waveguide to Coaxial Adapter

WR10 (BJ900) - Waveguide to Coaxial Adapter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Waveguide Components
Product Number UIYWTCWR10E
Product Name WR10 (BJ900) - Waveguide to Coaxial Adapter
Operating Frequency 73.80 to 112.00 GHz
Unlock Full Specs
to access all available technical data

Similar Products

7 to 10GHz – Waveguide Circulator - UIYWC6060A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 7.00 to 10.00 GHz
VSWR 1.2 :1
View Details
WR159 (BJ58) - Waveguide to Coaxial Adapter - UIYWTCWR159E - UIY Inc.
Specs
Operating Frequency 4.64 to 7.05 GHz
VSWR 1.25 :1
View Details
12 to 18GHz Fullband WR62 Waveguide Isolator - UIYWI3898A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 12.00 to 18.00 GHz
VSWR 1.3 :1
View Details
WR284 (BJ32) - Waveguide to Coaxial Adapter - UIYWTCWR284A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 2.60 to 3.95 GHz
VSWR 1.15 :1
View Details