Advanced Technical Materials, Inc. Rectangular Waveguide Adapter 51/62-4-6-6

Description
Overlapping bands, custom flanges and lengths available
Description
Overlapping bands, custom flanges and lengths available

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Rectangular Waveguide Adapter
51/62-4-6-6
Rectangular Waveguide Adapter 51/62-4-6-6
Overlapping bands, custom flanges and lengths available

Overlapping bands, custom flanges and lengths available

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 51/62-4-6-6
Product Name Rectangular Waveguide Adapter
Component Type Transition
Cross Section Rectangular
Operating Frequency 15.00 to 18.00 GHz
EIA Waveguide Size 51 to 62
Unlock Full Specs
to access all available technical data

Similar Products

WR1500 (BJ6) - Waveguide to Coaxial Adapter - UIYWTCWR1500A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 0.49 to 0.75 GHz
VSWR 1.25 :1
View Details
Broadband Horn Antennas - NDRHA-700-8000-S - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 0.70 to 8.00 GHz
VSWR 2 :1
View Details
Standard Gain Horn - Model SAS-587 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 18.00 to 26.50 GHz
View Details
SpaceNXT™ Ku Series: High Power Waveguide Circulators & Loads -  - Molex Signal Tech Industrial Ltd.
Specs
Component Type Transition; Circulator
Material Aluminum
View Details