UIY Inc. WR510 (BJ18) - Waveguide to Coaxial Adapter UIYWTCWR510A

Description
WR510 (BJ18) - Waveguide to Coaxial Adapter
Request a Quote
Description
WR510 (BJ18) - Waveguide to Coaxial Adapter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

WR510 (BJ18) waveguide to coaxial adapters support frequencies from 1.45 to 2.2 GHz with a maximum insertion loss of 0.2 dB and a VSWR of 1.2, rated for 100 W continuous wave power at -55 to +85 °C. Available connector types include N-F, SMA-F, and 7/16-F. The device measures 185.0 mm in length and is designed for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

WR510 (BJ18) waveguide to coaxial adapters support frequencies from 1.45 to 2.2 GHz with a maximum insertion loss of 0.2 dB and a VSWR of 1.2, rated for 100 W continuous wave power at -55 to +85 °C. Available connector types include N-F, SMA-F, and 7/16-F. The device measures 185.0 mm in length and is designed for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
WR510 (BJ18) - Waveguide to Coaxial Adapter - UIYWTCWR510A - UIY Inc.
Shenzhen, China
WR510 (BJ18) - Waveguide to Coaxial Adapter
UIYWTCWR510A
WR510 (BJ18) - Waveguide to Coaxial Adapter UIYWTCWR510A
WR510 (BJ18) - Waveguide to Coaxial Adapter

WR510 (BJ18) - Waveguide to Coaxial Adapter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Waveguide Components
Product Number UIYWTCWR510A
Product Name WR510 (BJ18) - Waveguide to Coaxial Adapter
Component Type Transition
Unlock Full Specs
to access all available technical data

Similar Products

10 to 15GHz WR75 Waveguide Isolator - UIYWI4444A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 10.00 to 15.00 GHz
VSWR 1.2 :1
View Details
WR22 (BJ400) - Waveguide to Coaxial Adapter - UIYWTCWR22A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 33.00 to 50.00 GHz
VSWR 1.25 :1
View Details
12.4 to18.0GHz WR62 Waveguide Isolator - UIYWI3333A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 12.40 to 18.00 GHz
VSWR 1.2 :1
View Details
WR159 (BJ58) - Waveguide to Coaxial Adapter - UIYWTCWR159A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 4.64 to 7.05 GHz
VSWR 1.15 :1
View Details