The NCHA65 is a conical horn antenna designed for broadband applications in the 6.21 to 8.51 GHz frequency range, with a center frequency of 7.3 GHz. It features a C65 mechanical interface and offers gain options of 12, 15, 18, or 20 dB, with a maximum VSWR of 1.25 and corresponding 3 dB beam widths of 46°, 33°, 23°, or 17°. Physical dimensions vary by gain model, ranging from 55 mm to 170 mm in length and 60 mm to 240 mm in diameter. The antenna supports applications in wireless, transceiver, laboratory test, and broadcast systems.
kTB Solutions supplies conical horn antennas cover the frequency range upto 116GHz. We offer standard gain horn antennas of the gain 10dB, 12dB, 15dB, 20dB, 25dB, as well as customized conical horn antennas according to customers requirements.
Features:
Applications:
Conical Horn Antennas Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Waveguide Components |
| Product Number | NCHA65 |
| Product Name | Conical Horn Antennas |
| Component Type | Gain Horn |