UIY Inc. 27 to 31GHz Fullband WR28 Waveguide Isolator UIYWI1931A

Description
27 to 31GHz Fullband WR28 Waveguide Isolator
Request a Quote
Description
27 to 31GHz Fullband WR28 Waveguide Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYWI1931A is a waveguide isolator operating from 27.0 to 31.0 GHz with an insertion loss of 0.4 dB max, isolation of 20 dB min, and a VSWR of 1.2 max. It handles 50 W forward power and 20 W reverse power, uses a WR28 (BJ320) connector, and operates from -40 to +85 °C. The device measures 19.00 mm in length, 13.46 mm in width, and 3.56 mm in height, with an M3.0 mounting hole. It is designed for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

The UIYWI1931A is a waveguide isolator operating from 27.0 to 31.0 GHz with an insertion loss of 0.4 dB max, isolation of 20 dB min, and a VSWR of 1.2 max. It handles 50 W forward power and 20 W reverse power, uses a WR28 (BJ320) connector, and operates from -40 to +85 °C. The device measures 19.00 mm in length, 13.46 mm in width, and 3.56 mm in height, with an M3.0 mounting hole. It is designed for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
27 to 31GHz Fullband WR28 Waveguide Isolator - UIYWI1931A - UIY Inc.
Shenzhen, China
27 to 31GHz Fullband WR28 Waveguide Isolator
UIYWI1931A
27 to 31GHz Fullband WR28 Waveguide Isolator UIYWI1931A
27 to 31GHz Fullband WR28 Waveguide Isolator

27 to 31GHz Fullband WR28 Waveguide Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Waveguide Components
Product Number UIYWI1931A
Product Name 27 to 31GHz Fullband WR28 Waveguide Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

92 to 96GHz Fullband WR10 Waveguide Circulator - UIYWC1924A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 92.00 to 96.00 GHz
VSWR 1.6 :1
View Details
7 to 10GHz – Waveguide Circulator - UIYWC6060A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 7.00 to 10.00 GHz
VSWR 1.2 :1
View Details
18 to 26.5GHz Fullband WR42 Waveguide Circulator - UIYWC2830A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 18.00 to 26.50 GHz
VSWR 1.25 :1
View Details
WR51 (BJ180) - Waveguide to Coaxial Adapter - UIYWTCWR51A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 14.50 to 22.00 GHz
VSWR 1.2 :1
View Details