Advanced Technical Materials, Inc. Medium Power Termination 18.00-26.50GHz 42-740

Description
Units pressure tested to 30 psi, no forced air cooling required
Description
Units pressure tested to 30 psi, no forced air cooling required

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Medium Power Termination 18.00-26.50GHz
42-740
Medium Power Termination 18.00-26.50GHz 42-740
Units pressure tested to 30 psi, no forced air cooling required

Units pressure tested to 30 psi, no forced air cooling required

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 42-740
Product Name Medium Power Termination 18.00-26.50GHz
Component Type Filter
Unlock Full Specs
to access all available technical data

Similar Products

Conical Horn Antennas - NCHA290 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 28.30 to 38.80 GHz
VSWR 1.25 :1
View Details
12 to 18GHz Fullband WR62 Waveguide Isolator - UIYWI3898A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 12.00 to 18.00 GHz
VSWR 1.3 :1
View Details
VNA Calibration Standard - K322B0.175 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 18.00 to 26.50 GHz
View Details
Connectorized WR10, Low Noise, Medium Power Amplifier, 75 GHz to 110 GHz, 50Ω - WVA-751103LNX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 75.00 to 110.00 GHz
View Details