UIY Inc. 26 to 40GHz WR28 Waveguide Circulator UIYWC2225B

Description
26 to 40GHz WR28 Waveguide Circulator
Request a Quote
Description
26 to 40GHz WR28 Waveguide Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

26 to 40 GHz waveguide circulators in WR28 (BJ320) package with operating temperature range of -40 to +85 °C, insertion loss up to 0.4 dB, isolation minimum 17 dB, VSWR up to 1.3, and power handling of 80 W forward and reverse. Mechanical dimensions are 22.500 mm x 13.460 mm x 3.556 mm with ±2% general tolerance.

Datasheet Summary
Powered by GS/AI

26 to 40 GHz waveguide circulators in WR28 (BJ320) package with operating temperature range of -40 to +85 °C, insertion loss up to 0.4 dB, isolation minimum 17 dB, VSWR up to 1.3, and power handling of 80 W forward and reverse. Mechanical dimensions are 22.500 mm x 13.460 mm x 3.556 mm with ±2% general tolerance.

Suppliers

Company
Product
Description
Supplier Links
26 to 40GHz WR28 Waveguide Circulator - UIYWC2225B - UIY Inc.
Shenzhen, China
26 to 40GHz WR28 Waveguide Circulator
UIYWC2225B
26 to 40GHz WR28 Waveguide Circulator UIYWC2225B
26 to 40GHz WR28 Waveguide Circulator

26 to 40GHz WR28 Waveguide Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Waveguide Components
Product Number UIYWC2225B
Product Name 26 to 40GHz WR28 Waveguide Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

WR90 (BJ100) - Waveguide to Coaxial Adapter - UIYWTCWR90E - UIY Inc.
Specs
Operating Frequency 8.20 to 12.50 GHz
VSWR 1.25 :1
View Details
51 to 59GHz Fullband WR15 Waveguide Isolator - UIYWI2025A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 51.00 to 59.00 GHz
VSWR 1.4 :1
View Details
33 to 38GHz WR28 Waveguide Isolator - UIYWI2025B - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 33.00 to 38.00 GHz
VSWR 1.3 :1
View Details
WR137 (BJ70) - Waveguide to Coaxial Adapter - UIYWTCWR137A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 5.38 to 8.17 GHz
VSWR 1.15 :1
View Details