The NCHA48 is a conical horn antenna designed for broadband applications in wireless, transceiver, laboratory test, and broadcast systems, operating from 4.54 to 6.23 GHz with a center frequency of 4.6 GHz. It features a maximum VSWR of 1.25 and available gains of 12, 15, 18, or 20 dB, corresponding to 3 dB beam widths of 46°, 33°, 23°, or 17° respectively. The antenna uses a C48 mechanical interface and has dimensions varying by gain model, ranging from 75 mm to 230 mm in length and 80 mm to 320 mm in diameter, with a tolerance of ±0.2 mm.
kTB Solutions supplies conical horn antennas cover the frequency range upto 116GHz. We offer standard gain horn antennas of the gain 10dB, 12dB, 15dB, 20dB, 25dB, as well as customized conical horn antennas according to customers requirements.
Features:
Applications:
Conical Horn Antennas Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Waveguide Components |
| Product Number | NCHA48 |
| Product Name | Conical Horn Antennas |
| Component Type | Gain Horn |