Advanced Technical Materials, Inc. Fixed Attenuator 42-600B-30-6-6

Description
Custom attenuations, flanges, lengths and materials available
Description
Custom attenuations, flanges, lengths and materials available

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Fixed Attenuator
42-600B-30-6-6
Fixed Attenuator 42-600B-30-6-6
Custom attenuations, flanges, lengths and materials available

Custom attenuations, flanges, lengths and materials available

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 42-600B-30-6-6
Product Name Fixed Attenuator
Component Type Attenuator
Cross Section Rectangular
Material Aluminum (optional feature); Brass; Cu (optional feature)
Operating Frequency 18.00 to 26.50 GHz
EIA Waveguide Size 42
Unlock Full Specs
to access all available technical data

Similar Products

WR187 (BJ48) - Waveguide to Coaxial Adapter - UIYWTCWR187E - UIY Inc.
Specs
Operating Frequency 3.94 to 5.99 GHz
VSWR 1.25 :1
View Details
Dual Junction Coaxial Isolator - 5o0350280 - 5o.com
Specs
Component Type Isolator
Operating Frequency 3.00 to 6.00 GHz
VSWR 1.3 :1
View Details
DRG Horn Antenna - Model SAS-571 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 0.70 to 18.00 GHz
View Details
Connectorized WR19, Medium Power Amplifier, 40 GHz to 60 GHz, 50Ω - WVA-40603G+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 40.00 to 60.00 GHz
View Details