UIY Inc. WR284 (BJ32) - Waveguide to Coaxial Adapter UIYWTCWR284F

Description
WR284 (BJ32) - Waveguide to Coaxial Adapter
Request a Quote
Description
WR284 (BJ32) - Waveguide to Coaxial Adapter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

WR284 (BJ32) waveguide to coaxial adapter designed for RF applications in military, space, and commercial environments, with a 2.6 to 3.95 GHz frequency range, insertion loss of 0.2 dB maximum, VSWR of 1.25 maximum, and peak power handling of 300 W. Available with N-F or 7/16-F coaxial connectors, operating temperature range from -55 to +85°C. Mechanical dimensions include a maximum length of 115.00 mm (4.527 in) and a body diameter of 6.35 mm (.250 in) with a through-hole. The part supports a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

WR284 (BJ32) waveguide to coaxial adapter designed for RF applications in military, space, and commercial environments, with a 2.6 to 3.95 GHz frequency range, insertion loss of 0.2 dB maximum, VSWR of 1.25 maximum, and peak power handling of 300 W. Available with N-F or 7/16-F coaxial connectors, operating temperature range from -55 to +85°C. Mechanical dimensions include a maximum length of 115.00 mm (4.527 in) and a body diameter of 6.35 mm (.250 in) with a through-hole. The part supports a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
WR284 (BJ32) - Waveguide to Coaxial Adapter - UIYWTCWR284F - UIY Inc.
Shenzhen, China
WR284 (BJ32) - Waveguide to Coaxial Adapter
UIYWTCWR284F
WR284 (BJ32) - Waveguide to Coaxial Adapter UIYWTCWR284F
WR284 (BJ32) - Waveguide to Coaxial Adapter

WR284 (BJ32) - Waveguide to Coaxial Adapter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Waveguide Components
Product Number UIYWTCWR284F
Product Name WR284 (BJ32) - Waveguide to Coaxial Adapter
Operating Frequency 2.60 to 3.95 GHz
Unlock Full Specs
to access all available technical data

Similar Products

WR34 (BJ260) - Waveguide to Coaxial Adapter - UIYWTCWR34A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 21.70 to 33.00 GHz
VSWR 1.2 :1
View Details
8 to 12.4GHz WR90 Waveguide Isolator - UIYWI4242A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 8.00 to 12.40 GHz
VSWR 1.2 :1
View Details
WR770 (BJ12) - Waveguide to Coaxial Adapter - UIYWTCWR770A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 0.96 to 1.45 GHz
VSWR 1.2 :1
View Details
WR42 (BJ220) - Waveguide to Coaxial Adapter - UIYWTCWR42E - UIY Inc.
Specs
Operating Frequency 18.00 to 26.50 GHz
VSWR 1.25 :1
View Details