UIY Inc. 93.5 to 94.5GHz WR10 Waveguide Isolator UIYWI2030A

Description
93.5 to 94.5GHz WR10 Waveguide Isolator
Request a Quote Datasheet
Description
93.5 to 94.5GHz WR10 Waveguide Isolator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
93.5 to 94.5GHz WR10 Waveguide Isolator - UIYWI2030A - UIY Inc.
Shenzhen, China
93.5 to 94.5GHz WR10 Waveguide Isolator
UIYWI2030A
93.5 to 94.5GHz WR10 Waveguide Isolator UIYWI2030A
93.5 to 94.5GHz WR10 Waveguide Isolator

93.5 to 94.5GHz WR10 Waveguide Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Waveguide Components
Product Number UIYWI2030A
Product Name 93.5 to 94.5GHz WR10 Waveguide Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

26.5 to 40GHz Fullband WR28 Waveguide Circulator - UIYWC2225A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 26.50 to 40.00 GHz
VSWR 1.4 :1
View Details
7 to 10GHz WR112 Waveguide Isolator - UIYWI4876A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 7.00 to 10.00 GHz
VSWR 1.2 :1
View Details
WR187 (BJ48) - Waveguide to Coaxial Adapter - UIYWTCWR187E - UIY Inc.
Specs
Operating Frequency 3.94 to 5.99 GHz
VSWR 1.25 :1
View Details
21.7 to 33GHz WR34 Waveguide Isolator - UIYWI3060B - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 21.70 to 33.00 GHz
VSWR 1.2 :1
View Details