Advanced Technical Materials, Inc. 3dB Short Slot Hybrid 22.50-26.00GHz 42-263A-Z-6-6-6-6

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
3dB Short Slot Hybrid 22.50-26.00GHz
42-263A-Z-6-6-6-6
3dB Short Slot Hybrid 22.50-26.00GHz 42-263A-Z-6-6-6-6
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number 42-263A-Z-6-6-6-6
Product Name 3dB Short Slot Hybrid 22.50-26.00GHz
Category Passive
Divider / Combiner Type 90º Hybrid
Package Type / Form Factor Waveguide Assembly
Connectors Flange
Unlock Full Specs
to access all available technical data

Similar Products

MLDD 4-Way Power Dividers 7020265 - 7020265 - KRYTAR, Inc.
Specs
0º Power Divider Division: 4-Way
Frequency 2000.00 to 26500.00 MHz
Insertion Loss 2.30 dB
View Details
DLI Brand Wilkinson Power Dividers - PDW07948 - Knowles
Specs
Category Passive
Divider / Combiner Type 0º
0º Power Divider Division: 4-Way
View Details
2 suppliers
0.5 to 18GHz – 2 Way Power Divider/Splitter - UIY2PD26157A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details
RF Power Dividers/Splitters - 863-1253-2-ND - DigiKey
Specs
Package Type / Form Factor "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Insertion Loss 1.30 dB
Isolation 20.00 dB
View Details
4 suppliers