UIY Inc. WR12 (BJ740) – Waveguide to Coaxial Adapter UIYWTCWR12E

Description
WR12 (BJ740) – Waveguide to Coaxial Adapter
Request a Quote Datasheet
Description
WR12 (BJ740) – Waveguide to Coaxial Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR12 (BJ740) – Waveguide to Coaxial Adapter - UIYWTCWR12E - UIY Inc.
Shenzhen, China
WR12 (BJ740) – Waveguide to Coaxial Adapter
UIYWTCWR12E
WR12 (BJ740) – Waveguide to Coaxial Adapter UIYWTCWR12E
WR12 (BJ740) – Waveguide to Coaxial Adapter

WR12 (BJ740) – Waveguide to Coaxial Adapter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Waveguide Components
Product Number UIYWTCWR12E
Product Name WR12 (BJ740) – Waveguide to Coaxial Adapter
Operating Frequency 60.00 to 90.00 GHz
Unlock Full Specs
to access all available technical data

Similar Products

WR1150 (BJ8) - Waveguide to Coaxial Adapter - UIYWTCWR1150A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 0.64 to 0.96 GHz
VSWR 1.25 :1
View Details
WR510 (BJ18) - Waveguide to Coaxial Adapter - UIYWTCWR510A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 1.45 to 2.20 GHz
VSWR 1.2 :1
View Details
WR75 (BJ120) - Waveguide to Coaxial Adapter - UIYWTCWR75E - UIY Inc.
Specs
Operating Frequency 9.84 to 15.00 GHz
VSWR 1.25 :1
View Details
12 to 18GHz fullband WR62 Waveguide Circulator - UIYWC3842A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 12.00 to 18.00 GHz
VSWR 1.3 :1
View Details