Marki Microwave LLC PD20-1500WG, WR-15 Waveguide Power Divider PD20-1500WG

Description
Marki Microwave wave power dividers are 1 inch square, made of brass and then gold plated. They provide an equal power split with low insertion loss. When power is applied to the input port it is divided between the two output ports to result in equal power split and in-phase output signals.
Request a Quote Datasheet
Description
Marki Microwave wave power dividers are 1 inch square, made of brass and then gold plated. They provide an equal power split with low insertion loss. When power is applied to the input port it is divided between the two output ports to result in equal power split and in-phase output signals.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PD20-1500WG, WR-15 Waveguide Power Divider - PD20-1500WG - Marki Microwave LLC
Morgan Hill, CA, United States
PD20-1500WG, WR-15 Waveguide Power Divider
PD20-1500WG
PD20-1500WG, WR-15 Waveguide Power Divider PD20-1500WG
Marki Microwave wave power dividers are 1 inch square, made of brass and then gold plated. They provide an equal power split with low insertion loss. When power is applied to the input port it is divided between the two output ports to result in equal power split and in-phase output signals.

Marki Microwave wave power dividers are 1 inch square, made of brass and then gold plated. They provide an equal power split with low insertion loss. When power is applied to the input port it is divided between the two output ports to result in equal power split and in-phase output signals.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Waveguide Components
Product Number PD20-1500WG
Product Name PD20-1500WG, WR-15 Waveguide Power Divider
Component Type Combiners / Dividers
Unlock Full Specs
to access all available technical data

Similar Products

WR-15 High Directivity Waveguide Coupler, 20 dB, 50-75 GHz - C20-1500WG - Marki Microwave LLC
Specs
Component Type Coupler
Operating Frequency 50.00 to 75.00 GHz
Plating Gold plate
View Details
PD20-1200WG, WR-12 Waveguide Power Divider - PD20-1200WG - Marki Microwave LLC
Specs
Component Type Combiners / Dividers
Cross Section Rectangular
Material Brass
View Details
WR-12 High Directivity Waveguide Coupler, 10dB, 60-90GHz - C10-1200WG - Marki Microwave LLC
Specs
Component Type Coupler
Operating Frequency 75.00 to 110.00 GHz
Plating Gold plate
View Details
PD20-1200WG, WR-12 Waveguide Power Divider - PD20-1200WG - Marki Microwave LLC
Specs
Component Type Combiners / Dividers
Cross Section Rectangular
Material Brass
View Details