UIY Inc. WR112 (BJ84) - Waveguide to Coaxial Adapter UIYWTCWR112A

Description
WR112 (BJ84) - Waveguide to Coaxial Adapter
Request a Quote
Description
WR112 (BJ84) - Waveguide to Coaxial Adapter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

UIYWTCWR112A is a waveguide to coaxial adapter for WR112 (BJ84) waveguides, designed for RF applications in military, space, and commercial environments. It supports frequency ranges of 6.57 to 9.99 GHz with an insertion loss of 0.2 dB and a maximum VSWR of 1.15. The adapter is available with SMA-F or N-F coaxial connectors and handles a continuous wave power rating of 50 W. Operating temperature ranges from -55 °C to +85 °C. The unit features a standard one-year warranty and supports custom design requests.

Datasheet Summary
Powered by GS/AI

UIYWTCWR112A is a waveguide to coaxial adapter for WR112 (BJ84) waveguides, designed for RF applications in military, space, and commercial environments. It supports frequency ranges of 6.57 to 9.99 GHz with an insertion loss of 0.2 dB and a maximum VSWR of 1.15. The adapter is available with SMA-F or N-F coaxial connectors and handles a continuous wave power rating of 50 W. Operating temperature ranges from -55 °C to +85 °C. The unit features a standard one-year warranty and supports custom design requests.

Suppliers

Company
Product
Description
Supplier Links
WR112 (BJ84) - Waveguide to Coaxial Adapter - UIYWTCWR112A - UIY Inc.
Shenzhen, China
WR112 (BJ84) - Waveguide to Coaxial Adapter
UIYWTCWR112A
WR112 (BJ84) - Waveguide to Coaxial Adapter UIYWTCWR112A
WR112 (BJ84) - Waveguide to Coaxial Adapter

WR112 (BJ84) - Waveguide to Coaxial Adapter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Waveguide Components
Product Number UIYWTCWR112A
Product Name WR112 (BJ84) - Waveguide to Coaxial Adapter
Component Type Transition
Unlock Full Specs
to access all available technical data

Similar Products

WR90 (BJ100) - Waveguide to Coaxial Adapter - UIYWTCWR90E - UIY Inc.
Specs
Operating Frequency 8.20 to 12.50 GHz
VSWR 1.25 :1
View Details
81 to 86GHz WR10 Waveguide Isolator - UIYWI1930A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 81.00 to 86.00 GHz
VSWR 1.35 :1
View Details
10 to 15GHz WR75 Waveguide Circulator - UIYWC4444A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 10.00 to 15.00 GHz
VSWR 1.2 :1
View Details
27 to 31GHz Fullband WR28 Waveguide Isolator - UIYWI1931A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 27.00 to 31.00 GHz
VSWR 1.2 :1
View Details