UIY Inc. WR159 (BJ58) - Waveguide to Coaxial Adapter UIYWTCWR159E

Description
WR159 (BJ58) - Waveguide to Coaxial Adapter
Request a Quote
Description
WR159 (BJ58) - Waveguide to Coaxial Adapter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

WR159 (BJ58) waveguide to coaxial adapters provide RF signal transition between waveguide and coaxial interfaces with a frequency range of 4.64 to 7.05 GHz, insertion loss of 0.3 dB max, VSWR of 1.25 max, and peak power handling of 100 W. The units support SMA-F or N-F connectors, operate from -55 to +85 °C, and feature a mechanical size of 81.00 mm in length with a 25.40 mm flange diameter and four mounting holes of 6.4 mm diameter. A one-year standard warranty is provided.

Datasheet Summary
Powered by GS/AI

WR159 (BJ58) waveguide to coaxial adapters provide RF signal transition between waveguide and coaxial interfaces with a frequency range of 4.64 to 7.05 GHz, insertion loss of 0.3 dB max, VSWR of 1.25 max, and peak power handling of 100 W. The units support SMA-F or N-F connectors, operate from -55 to +85 °C, and feature a mechanical size of 81.00 mm in length with a 25.40 mm flange diameter and four mounting holes of 6.4 mm diameter. A one-year standard warranty is provided.

Suppliers

Company
Product
Description
Supplier Links
WR159 (BJ58) - Waveguide to Coaxial Adapter - UIYWTCWR159E - UIY Inc.
Shenzhen, China
WR159 (BJ58) - Waveguide to Coaxial Adapter
UIYWTCWR159E
WR159 (BJ58) - Waveguide to Coaxial Adapter UIYWTCWR159E
WR159 (BJ58) - Waveguide to Coaxial Adapter

WR159 (BJ58) - Waveguide to Coaxial Adapter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Waveguide Components
Product Number UIYWTCWR159E
Product Name WR159 (BJ58) - Waveguide to Coaxial Adapter
Operating Frequency 4.64 to 7.05 GHz
Unlock Full Specs
to access all available technical data

Similar Products

WR62 (BJ140) - Waveguide to Coaxial Adapter - UIYWTCWR62A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 11.90 to 18.00 GHz
VSWR 1.15 :1
View Details
12.4 to18.0GHz WR62 Waveguide Isolator - UIYWI3333A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 12.40 to 18.00 GHz
VSWR 1.2 :1
View Details
WR430 (BJ22) - Waveguide to Coaxial Adapter - UIYWTCWR430A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 1.72 to 2.61 GHz
VSWR 1.2 :1
View Details
22 to 33GHz WR34 Fullband Waveguide Isolator - UIYWI2260A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 22.00 to 33.00 GHz
VSWR 1.3 :1
View Details