The NCHA890 is a conical horn antenna designed for operation between 84.8 GHz and 116 GHz, with a center frequency of 100 GHz. It features a C890 mechanical interface and offers gain options of 18, 20, 22, or 25 dB, corresponding VSWR of 1.25 maximum, and 3 dB beam widths of 23°, 17°, 12°, or 9° respectively. Physical dimensions vary with gain model, ranging from 11 mm to 36 mm in height and 11 mm to 60 mm in width. The part is manufactured to a tolerance of ±0.2 mm.
kTB Solutions supplies conical horn antennas cover the frequency range upto 116GHz. We offer standard gain horn antennas of the gain 10dB, 12dB, 15dB, 20dB, 25dB, as well as customized conical horn antennas according to customers requirements.
Features:
Applications:
Conical Horn Antennas Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Waveguide Components |
| Product Number | NCHA890 |
| Product Name | Conical Horn Antennas |
| Component Type | Gain Horn |