UIY Inc. WR34 (BJ260) - Waveguide to Coaxial Adapte UIYWTCWR34E

Description
WR34 (BJ260) - Waveguide to Coaxial Adapte
Request a Quote Datasheet
Description
WR34 (BJ260) - Waveguide to Coaxial Adapte
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR34 (BJ260) - Waveguide to Coaxial Adapte - UIYWTCWR34E - UIY Inc.
Shenzhen, China
WR34 (BJ260) - Waveguide to Coaxial Adapte
UIYWTCWR34E
WR34 (BJ260) - Waveguide to Coaxial Adapte UIYWTCWR34E
WR34 (BJ260) - Waveguide to Coaxial Adapte

WR34 (BJ260) - Waveguide to Coaxial Adapte

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Waveguide Components
Product Number UIYWTCWR34E
Product Name WR34 (BJ260) - Waveguide to Coaxial Adapte
Operating Frequency 21.70 to 33.00 GHz
Unlock Full Specs
to access all available technical data

Similar Products

92 to 96GHz Fullband WR10 Waveguide Circulator - UIYWC1924A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 92.00 to 96.00 GHz
VSWR 1.6 :1
View Details
WR19 (BJ500) - Waveguide to Coaxial Adapter - UIYWTCWR19A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 40.00 to 60.00 GHz
VSWR 1.8 :1
View Details
WR28 (BJ320) - Waveguide to Coaxial Adapter - UIYWTCWR28E - UIY Inc.
Specs
Operating Frequency 26.50 to 40.00 GHz
VSWR 1.25 :1
View Details
93.5 to 94.5GHz WR10 Waveguide Isolator - UIYWI2030A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 93.50 to 94.50 GHz
VSWR 1.2 :1
View Details