kTB Solutions Standard Gain Horn Antennas NRHA229

Description
kTB Solutions supplies standard gain horn antennas cover the frequency range upto 112GHz. We offer standard gain horn antennas of the gain 10dB, 15dB, 20dB, 25dB, as well as customized Standard Gain Horn Antennas according to customers requirements. Features: Broad Band Low VSWR Applications: Telecom Instrumentation Laboratory Test Radar Standard Gain Horn Antennas Brochure
Request a Quote
Description
kTB Solutions supplies standard gain horn antennas cover the frequency range upto 112GHz. We offer standard gain horn antennas of the gain 10dB, 15dB, 20dB, 25dB, as well as customized Standard Gain Horn Antennas according to customers requirements. Features: Broad Band Low VSWR Applications: Telecom Instrumentation Laboratory Test Radar Standard Gain Horn Antennas Brochure
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NRHA229 is a standard gain horn antenna for the frequency range 3.22 to 4.9 GHz, featuring a WR-229 interface and FDP40 flange. It is constructed from aluminum and operates across a temperature range of -55 to +165°C. Gain options are 10 dB, 15 dB, or 20 dB, with VSWR not exceeding 1.2 for Outline A, B, C configurations or 1.4 otherwise. The antenna has a tolerance of ±0.5 mm. Connector and mounting options are defined by ordering codes, including SMA female and panel mount variants.

Datasheet Summary
Powered by GS/AI

The NRHA229 is a standard gain horn antenna for the frequency range 3.22 to 4.9 GHz, featuring a WR-229 interface and FDP40 flange. It is constructed from aluminum and operates across a temperature range of -55 to +165°C. Gain options are 10 dB, 15 dB, or 20 dB, with VSWR not exceeding 1.2 for Outline A, B, C configurations or 1.4 otherwise. The antenna has a tolerance of ±0.5 mm. Connector and mounting options are defined by ordering codes, including SMA female and panel mount variants.

Suppliers

Company
Product
Description
Supplier Links
Standard Gain Horn Antennas - NRHA229 - kTB Solutions
San Jose, CA, United States
Standard Gain Horn Antennas
NRHA229
Standard Gain Horn Antennas NRHA229
kTB Solutions supplies standard gain horn antennas cover the frequency range upto 112GHz. We offer standard gain horn antennas of the gain 10dB, 15dB, 20dB, 25dB, as well as customized Standard Gain Horn Antennas according to customers requirements. Features: Broad Band Low VSWR Applications: Telecom Instrumentation Laboratory Test Radar Standard Gain Horn Antennas Brochure

kTB Solutions supplies standard gain horn antennas cover the frequency range upto 112GHz. We offer standard gain horn antennas of the gain 10dB, 15dB, 20dB, 25dB, as well as customized Standard Gain Horn Antennas according to customers requirements.


Features:

  • Broad Band
  • Low VSWR

Applications:

  • Telecom
  • Instrumentation
  • Laboratory Test
  • Radar

Standard Gain Horn Antennas Brochure

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Waveguide Components
Product Number NRHA229
Product Name Standard Gain Horn Antennas
Component Type Gain Horn
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Horn Antennas - NDRHA-800-18000-S - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 0.80 to 18.00 GHz
VSWR 2 :1
View Details
Standard Gain Horn Antennas - NRHA15 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 49.80 to 75.80 GHz
VSWR 1.3 :1
View Details
Standard Gain Horn Antennas - NRHA187 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 3.94 to 5.99 GHz
VSWR 1.6 :1
View Details
Conical Horn Antennas - NCHA430 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 42.40 to 58.10 GHz
VSWR 1.25 :1
View Details