UIY Inc. 22 to 33GHz WR34 Fullband Waveguide Isolator UIYWI2260A

Description
22 to 33GHz WR34 Fullband Waveguide Isolator
Request a Quote
Description
22 to 33GHz WR34 Fullband Waveguide Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

22 to 33 GHz waveguide isolator designed for military, space, and commercial applications, housed in a WR34 (BJ260) interface with an operating temperature range of -40 to +70°C, featuring a maximum insertion loss of 0.3 dB, a minimum isolation of 18 dB, a maximum VSWR of 1.3, and power handling of 60 W forward and 30 W reverse.

Datasheet Summary
Powered by GS/AI

22 to 33 GHz waveguide isolator designed for military, space, and commercial applications, housed in a WR34 (BJ260) interface with an operating temperature range of -40 to +70°C, featuring a maximum insertion loss of 0.3 dB, a minimum isolation of 18 dB, a maximum VSWR of 1.3, and power handling of 60 W forward and 30 W reverse.

Suppliers

Company
Product
Description
Supplier Links
22 to 33GHz WR34 Fullband Waveguide Isolator - UIYWI2260A - UIY Inc.
Shenzhen, China
22 to 33GHz WR34 Fullband Waveguide Isolator
UIYWI2260A
22 to 33GHz WR34 Fullband Waveguide Isolator UIYWI2260A
22 to 33GHz WR34 Fullband Waveguide Isolator

22 to 33GHz WR34 Fullband Waveguide Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Waveguide Components
Product Number UIYWI2260A
Product Name 22 to 33GHz WR34 Fullband Waveguide Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

8 to 12.4GHz WR90 Waveguide Circulator - UIYWC4853A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 8.00 to 12.40 GHz
VSWR 1.2 :1
View Details
WR2300 (BJ3) - Waveguide to Coaxial Adapter - UIYWTCWR2300A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 0.32 to 0.49 GHz
VSWR 1.25 :1
View Details
12 to 18GHz fullband WR62 Waveguide Circulator - UIYWC3842A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 12.00 to 18.00 GHz
VSWR 1.3 :1
View Details
26.5 to 40GHz WR28 Waveguide Isolator - UIYWI2445A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 26.50 to 40.00 GHz
VSWR 1.2 :1
View Details